EN
  • EN
  • DE

MPC9653AAC

Part No MPC9653AAC
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLK GENERATOR 1:8 32-LQFP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 32-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL Yes with Bypass
Input LVCMOS, LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 789324-MPC9653AAC
Popularity Medium
Supply and Demand Status Limited
Family Name MPC9653
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC9653AAC CAD Model

Description

The NXP MPC9653AAC is a state-of-the-art, high-performance digital signal processor (DSP) that caters to the demanding requirements of communication and embedded systems. Designed with a focus on versatility and efficiency, the MPC9653AAC is part of NXP's MPC series, known for their robust processing capabilities and reliability.

Key Features

  • Architecture: The MPC9653AAC is built on a Power Architecture® core, which is renowned for its high-speed processing and low-power consumption. This makes it an ideal choice for applications where performance and energy efficiency are critical.
  • Clock Speed: With a maximum clock speed of up to several hundred MHz, the MPC9653AAC delivers swift and responsive computing power, enabling it to handle complex algorithms and computations with ease.
  • Connectivity: It comes equipped with a range of communication interfaces, including Ethernet, PCI, and USB, providing flexible options for connecting to other devices and systems.
  • Memory: The device supports various types of memory, including DDR SDRAM and flash memory, allowing for scalable and adaptable memory configurations depending on the application requirements.
  • Integrated Peripherals: The MPC9653AAC integrates multiple peripherals, such as timers, interrupt controllers, and DMA channels, which streamline system design and reduce the need for additional components.

Applications

The NXP MPC9653AAC is designed for a broad range of applications, including but not limited to:

  • Telecommunications equipment like routers, switches, and base stations
  • Industrial control systems
  • Medical imaging devices
  • Aerospace and defense systems
  • Automotive electronics

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MPC9653AAC is manufactured using advanced fabrication techniques to ensure optimal performance and longevity, even in the most challenging environments. With NXP's reputation for excellence in semiconductor design and manufacturing, customers can trust the MPC9653AAC to be a reliable and powerful component in their technological solutions.

You May Also Be Interested in

Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess