EN
  • EN
  • DE

MPC9230FA

Part No MPC9230FA
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PECL CLOCK LV 800MHZ 32-LQFP / Clock Generator 10MHz to 20MHz-IN 750MHz-OUT 32-Pin TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Clock/Frequency Synthesizer, Clock Generator, Multiplexer
PLL Yes with Bypass
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 789316-MPC9230FA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC9230
Introduction Date July 24, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC9230FA CAD Model

Description

NXP MPC9230FA Product Overview

The MPC9230FA is a high-performance integrated circuit from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. Designed with a focus on robustness and efficiency, this product is part of NXP's PowerQUICC® series, which is renowned for its innovative and flexible communications processors.

Key Features

  • Powerful Processing: At the core of the MPC9230FA is a high-speed embedded microprocessor that provides exceptional computing power, making it suitable for a wide range of industrial, networking, and telecommunications applications.
  • Integrated Communications: The device includes multiple communication interfaces, supporting a variety of protocols to ensure seamless integration into complex systems.
  • Security: With an emphasis on security, the MPC9230FA incorporates features designed to protect against unauthorized access and ensure data integrity, making it an ideal choice for sensitive applications.
  • Energy Efficiency: NXP's focus on sustainability is evident in the MPC9230FA's energy-efficient design, which reduces power consumption without compromising performance.
  • Reliability: Built to meet the demands of high-availability systems, the MPC9230FA is engineered to deliver consistent performance under a range of environmental conditions.

Applications

The versatility of the MPC9230FA makes it an excellent choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control systems
  • Telecommunications infrastructure
  • Wireless base stations
  • Embedded computing platforms

Technical Specifications

The MPC9230FA boasts a range of technical specifications that underscore its capabilities:

  • High-performance microprocessor core
  • Advanced security features including encryption and secure boot
  • Support for multiple I/O and communication protocols
  • Low power consumption with power-saving modes
  • Extended temperature range for operation in harsh environments

In conclusion, the NXP MPC9230FA is a versatile, secure, and efficient solution for a broad spectrum of applications requiring high-speed processing and reliable communications. Its advanced features and robust design make it a smart choice for system designers looking to create sophisticated and secure systems.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess