EN
  • EN
  • DE

MPC8548EVTATGB

Part No MPC8548EVTATGB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.2GHZ 783FCBGA  /  PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 783-FCBGA (29x29)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Signal Processing; SPE, Security; SEC
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1080071-MPC8548EVTATGB
Ultra Librarian 3D Model Ultra Librarian MPC8548EVTATGB CAD Model

Description

Product Overview: NXP MPC8548EVTATGB

The NXP MPC8548EVTATGB is a highly integrated microprocessor that is part of the PowerQUICC III family of processors, designed to meet the needs of networking and communications infrastructure. This product is built on Power Architecture® technology and is engineered to deliver exceptional performance, connectivity, and versatility.

At the core of the MPC8548EVTATGB is an e500 core that can run up to 1.5 GHz, providing robust processing capabilities for complex applications. It is equipped with a DDR2/DDR memory controller, which allows for high-speed data transfer and efficient memory management. The processor also supports a wide range of I/O protocols, including Gigabit Ethernet, PCI Express, and Serial RapidIO, making it an ideal choice for applications requiring fast and reliable data communication.

The integrated security engine of the MPC8548EVTATGB offers advanced encryption and security features, ensuring that data is protected during processing and transmission. This makes the processor particularly suitable for applications with stringent security requirements, such as network routers, switches, and security appliances.

With its Power Architecture foundation, the MPC8548EVTATGB is compatible with a broad ecosystem of software and tools, facilitating easier development and faster time-to-market for products built on this platform. The processor's low power consumption and high efficiency make it an environmentally friendly choice for energy-conscious designs.

The NXP MPC8548EVTATGB is a testament to NXP's commitment to providing cutting-edge technology solutions for the embedded and networking markets. Whether you are developing telecommunications equipment, enterprise networking gear, or industrial control systems, this processor offers the performance, connectivity, and security you need to build reliable and high-performing products.

Overall, the NXP MPC8548EVTATGB is a powerful and flexible solution for a wide range of applications, delivering the reliability and performance expected from a leader in microprocessor technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess