EN
  • EN
  • DE

MPC8309CVMAFDCA

Part No MPC8309CVMAFDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 489BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c3
Speed 333MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 489-LFBGA
Case / Package 489-PBGA (19x19)
Family Name MPC8309
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885727-MPC8309CVMAFDCA
Ultra Librarian 3D Model Ultra Librarian MPC8309CVMAFDCA CAD Model

Description

NXP MPC8309CVMAFDCA Product Overview

The NXP MPC8309CVMAFDCA is a high-performance, power-efficient processor designed to meet the evolving demands of embedded networking and industrial applications. Built on Power Architecture® technology, this processor is part of NXP's MPC830x family of products, which are known for their exceptional integration, broad functionality, and versatility.

At the heart of the MPC8309CVMAFDCA lies a PowerQUICC II Pro processor core that operates up to 266 MHz, offering a balanced combination of computing power and energy efficiency. This core is capable of handling complex tasks and algorithms, making it an ideal choice for a wide range of applications, including gateways, Ethernet switches, wireless LAN access points, and general-purpose embedded systems.

The processor is equipped with a rich set of integrated peripherals. It features dual integrated 10/100/1000 Mbps Ethernet controllers, which provide high-speed networking capabilities crucial for today's connected devices. Additionally, the device includes a USB 2.0 high-speed controller, a DUART, and an I²C interface, which further expands its connectivity options and allows for easy integration into a variety of systems.

Security is a paramount concern in today's digital landscape, and the MPC8309CVMAFDCA addresses this with its built-in encryption and security features. The processor supports a range of algorithms and protocols to ensure secure data transmission and storage, safeguarding sensitive information against unauthorized access.

The device is manufactured using a 90 nm technology process, which contributes to its low power consumption. Its BGA packaging not only allows for a compact footprint on printed circuit boards but also enhances thermal performance, ensuring reliable operation even in demanding environmental conditions.

In summary, the NXP MPC8309CVMAFDCA processor is a robust, feature-rich solution that offers designers the flexibility, connectivity, and security required for today's high-performance embedded systems. Its combination of processing power, integrated features, and energy efficiency make it a top choice for developers looking to create sophisticated and reliable products in the networking and industrial sectors.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8091 $58.8091
3+ $48.2536 $144.7608
4+ $46.7463 $186.9852
6+ $45.2379 $271.4274
7+ $43.7306 $306.1142
9+ $39.2065 $352.8585
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
In Stock: 282 pieces Factory Stock: 282 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess