Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 2.95V at 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 20μA at 600V
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH15R
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814146-STTH15RQ06D
Ultra Librarian 3D Model Ultra Librarian STTH15RQ06D CAD Model

Description

STTH15RQ06D - Ultrafast Recovery Diode from STMicroelectronics

The STTH15RQ06D is a state-of-the-art ultrafast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance diode is specifically engineered to cater to the demanding requirements of modern power conversion applications. Its exceptional switching capabilities and robust construction make it an ideal choice for high-frequency converters and power supplies.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH15RQ06D is well-suited for applications requiring high voltage operation.
  • Ultrafast Recovery Time: The diode boasts an ultrafast recovery time, significantly reducing switching losses and improving the efficiency of the overall system.
  • Low Forward Voltage Drop: A low forward voltage drop ensures minimal conduction losses, which is critical for maintaining high efficiency in power conversion circuits.
  • High Surge Current Capability: It can handle high surge currents, making it robust against transient conditions and enhancing the reliability of the application it is used in.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode minimizes electromagnetic interference (EMI), which is beneficial for applications sensitive to noise.

Applications

The STTH15RQ06D is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in inverter designs
  • Snubber diodes
  • High-frequency rectification

Reliability and Safety

STMicroelectronics ensures that the STTH15RQ06D meets stringent quality and reliability standards. The device is encapsulated in a robust package that provides excellent thermal performance and mechanical durability. Additionally, it complies with environmental standards, making it a suitable choice for eco-friendly applications.

Conclusion

In summary, the STTH15RQ06D from STMicroelectronics is a high-quality ultrafast recovery diode, perfect for designers looking to enhance the performance of their power conversion systems. With its fast switching speeds, high voltage rating, and low conduction losses, this diode is an excellent component for achieving efficient and reliable operation in a wide range of electronic circuits.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1490 $51.7050
110+ $0.9428 $103.7080
165+ $0.9133 $150.6945
230+ $0.8839 $203.2970
295+ $0.8544 $252.0480
395+ $0.7660 $302.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,392 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention