Products specifications Report Issue?

Category Sensors, TransducersMotion SensorsAccelerometers
Manufacturer NXP USA Inc.
Series MMA
Packaging Tube
Part Status Obsolete
Type Analog
Axis Z
Acceleration Range ±112.5g
Sensitivity (mV/g) 20
Bandwidth 400Hz
Output Type Analog Voltage
Voltage - Supply 4.75V ~ 5.25V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA12
Ultra Librarian 3D Model Ultra Librarian MMA1210EG CAD Model

You May Also Be Interested in

Renesas Electronics America
DIGITAL LIGHT SENSOR ADC 6ODFN
Lowest to $2.2982
ECAD model for ISL76683AROZ-T7
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
ECAD model for AFBR-S10PS010Z
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $3.0546
ECAD model for TMR1305S
ON Semiconductor
IC TEMP SENSOR 6WLCSP
Lowest to $23.8168
ECAD model for N34TS108C6ECT5G
Honeywell
SENSOR 0.87PSID 0.08" 12BIT 8SMT
Lowest to $136.2798
ECAD model for SSCMRRN060MDSA5
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Need more? Email Us
ECAD model for AS5262-HMFP
Omron
SENSOR 5.37PSIG 0.1" .031V
Lowest to $4.5157
ECAD model for 2SMPP-02
Sharp Microelectronics
MOD DUST SENSOR 5PIN QFN
Lowest to $7.5920
ECAD model for GP2Y1023AU0F
Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Need more? Email Us
ECAD model for SSCMRNN015PA3A3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention