The MM908E622ACDWB is a sophisticated integrated circuit designed and manufactured by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This product is engineered to cater to the demanding requirements of automotive applications, specifically targeting electric power steering systems.
Key Features
- High Integration: The MM908E622ACDWB combines an HCS12 microcontroller, a SMARTMOS analog control IC, and a LIN transceiver all in one package, providing a compact, high-performance solution for automotive control systems.
- Robust Power Management: With advanced power control and management capabilities, this device ensures reliable operation under the wide range of voltage conditions typical in automotive environments.
- Enhanced Safety Features: It includes multiple fail-safe features and diagnostic capabilities, crucial for meeting stringent automotive safety standards.
- Communication Protocol Support: The integrated LIN transceiver conforms to LIN 2.x and SAE J2602 standards, enabling seamless communication within the vehicle's network.
Applications
The MM908E622ACDWB is primarily used in electric power steering (EPS) systems but is versatile enough for other automotive applications that require a reliable microcontroller and analog control solution. Its robust design makes it suitable for the harsh conditions of the automotive environment.
Technical Specifications
- Package: 54-Pin SOIC
- Operating Temperature Range: -40°C to 125°C
- Supply Voltage Range: 5.5V to 27V
- Clock Frequency: Up to 40 MHz
- Program Memory: 128 KB Flash
- RAM: 4 KB
Quality and Reliability
NXP's commitment to quality ensures that the MM908E622ACDWB is manufactured to the highest standards, with rigorous testing and certification processes in place. This guarantees that the device is reliable and durable, even in the most demanding automotive applications.
Environmental Compliance
The MM908E622ACDWB complies with various environmental standards, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in its products.