EN
  • EN
  • DE

MKV10Z32VLC7

Part No MKV10Z32VLC7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 75MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MKV10Z32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315329557
Standard Package 250
Win Source Part Number 1079014-MKV10Z32VLC7
Ultra Librarian 3D Model Ultra Librarian MKV10Z32VLC7 CAD Model

Description

Product Overview: NXP MKV10Z32VLC7 Microcontroller

The NXP MKV10Z32VLC7 is a cutting-edge microcontroller designed for motor control applications. It is part of the Kinetis V Series MCUs which are specifically tailored for a wide range of motor control applications including industrial drives, robotics, and automotive systems. This microcontroller is built on the ARM Cortex-M0+ processor, providing a perfect blend of energy efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 75 MHz.
  • Memory: 32KB of Flash memory and 4KB of RAM, allowing for robust program storage and efficient data handling.
  • Timer/PWM: Multiple flexible timers, including a high-resolution PWM module for precise motor control.
  • Communication Interfaces: Includes SPI, I2C, and UART/USART for versatile peripheral connectivity.
  • Analog Modules: Equipped with a 16-channel 12-bit ADC and a 12-bit DAC for accurate analog signal processing.
  • Package: Available in a 32-pin LQFP package, optimal for space-constrained applications.
  • Supply Voltage: Operates from 2.7V to 5.5V, accommodating a wide range of power supplies.
  • Operating Temperature: Designed to operate between -40°C and 105°C, ensuring reliability in harsh environments.

Advanced Motor Control:

The MKV10Z32VLC7 is equipped with an array of features that make it ideal for sophisticated motor control applications. The high-resolution PWM module, coupled with the fast ADC, allows for refined control of motor speed and torque. The MCU's ability to handle complex algorithms ensures efficient operation of both AC induction motors and Brushless DC motors.

Development Support:

NXP supports the MKV10Z32VLC7 with a comprehensive suite of development tools, including software libraries and real-time debugging via its integrated OpenSDA. This support accelerates the development process, from initial prototyping to final product deployment.

Applications:

With its robust feature set and motor control capabilities, the MKV10Z32VLC7 is an excellent choice for a wide range of applications such as HVAC systems, industrial pumping, electric bikes, and automated guided vehicles (AGVs).

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7374 $50.9496
10+ $10.4512 $104.5120
15+ $10.1246 $151.8690
21+ $9.7980 $205.7580
27+ $9.4714 $255.7278
36+ $8.4916 $305.6976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess