EN
  • EN
  • DE

MKL16Z256VLH4

Part No MKL16Z256VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D - 16bit; D/A - 12bit
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MKL16Z256
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 758531-MKL16Z256VLH4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL16Z256VLH4 CAD Model

Description

Product Overview: NXP MKL16Z256VLH4 Microcontroller

The NXP MKL16Z256VLH4 is a high-performance microcontroller unit (MCU) from the Kinetis L series, designed for smart, efficient solutions in a compact form factor. This MCU is built around an ARM Cortex-M0+ core, offering a perfect blend of energy efficiency and processing capability, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • CPU: ARM Cortex-M0+ core operating at up to 48 MHz, delivering a powerful yet energy-efficient processing experience.
  • Memory: Comes equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and data manipulation.
  • Communication Interfaces: Features a rich set of communication options including I2C, SPI, UART/USART, which allow for versatile connectivity with peripheral devices and other microcontrollers.
  • Analog Modules: Includes a variety of analog components such as multiple 16-bit ADCs, analog comparators, and DAC interfaces, enabling the MCU to handle analog signals with precision.
  • Timers: Offers multiple flexible timers, PWM modules, and real-time clock capabilities for precise event timing and control.
  • Power Efficiency: Designed with energy efficiency in mind, it supports various power-saving modes, making it suitable for battery-powered or low-power applications.
  • Package: Available in a 64-LQFP package, providing a balance between I/O capabilities and a compact footprint.

Application Areas:

The MKL16Z256VLH4 is a versatile MCU that can be deployed in a multitude of application areas. Its robust feature set makes it an excellent choice for:

  • Portable medical devices
  • Home and building automation systems
  • Industrial control systems
  • Wearable technology
  • Smart metering
  • IoT devices

With its integration of performance, memory capacity, and power efficiency, the NXP MKL16Z256VLH4 stands out as a microcontroller that can meet the demands of modern embedded design. Whether you are developing a new smart device or upgrading an existing system, this MCU provides a reliable and scalable solution.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9234 $53.5404
14+ $7.3218 $102.5052
22+ $7.0930 $156.0460
30+ $6.8642 $205.9260
38+ $6.6354 $252.1452
51+ $5.9489 $303.3939
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess