EN
  • EN
  • DE
  • IT

MKL15Z128VLK4

Part No MKL15Z128VLK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KL15 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
The number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MKL15Z128
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1223987-MKL15Z128VLK4
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKL15Z128VLK4 CAD Model

Description

The NXP MKL15Z128VLK4 is a highly capable microcontroller designed to meet the needs of sophisticated embedded applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. The MKL15Z128VLK4 is engineered to deliver optimal performance with low power consumption, making it suitable for a wide range of industrial, consumer, and Internet of Things (IoT) applications.

Key Features

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 48MHz.
  • Memory: 128KB flash memory and 16KB RAM, providing ample space for complex applications and data handling.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 Full Speed, allowing for versatile connectivity solutions.
  • Analog Modules: Features multiple analog components including a 12-bit ADC, a 12-bit DAC, and analog comparators, supporting a range of analog signals and sensor inputs.
  • Timers: Equipped with multiple timers and PWM channels for precise timing operations and control applications.
  • Power Efficiency: Designed with multiple power modes to conserve energy, including a very low power stop mode and a low leakage wake-up unit.
  • Package: Available in an 80-pin LQFP package, which facilitates integration into a variety of board layouts.
  • Operating Temperature: Capable of operating within a temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The MKL15Z128VLK4 is versatile enough to be used in a multitude of applications such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart energy management
  • Portable instrumentation
  • Consumer electronics

With its robust feature set and energy efficiency, the NXP MKL15Z128VLK4 microcontroller is an excellent choice for designers looking to create advanced, power-conscious devices without compromising on performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0706 $54.6354
21+ $4.9811 $104.6031
32+ $4.8254 $154.4128
43+ $4.6697 $200.7971
56+ $4.5141 $252.7896
75+ $4.0471 $303.5325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess