EN
  • EN
  • DE

MKL02Z16VFM4

Part No MKL02Z16VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description RISC MICROCONTROLLER, 32-BIT, FL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KL02
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MKL02Z16
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 885012-MKL02Z16VFM4
Ultra Librarian 3D Model Ultra Librarian MKL02Z16VFM4 CAD Model

Description

The NXP MKL02Z16VFM4 is a state-of-the-art microcontroller designed for smart, efficient, and cost-effective embedded applications. This microcontroller is a part of the Kinetis L series, which is built on the ARM Cortex-M0+ processor, offering a perfect blend of energy efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M0+ processor, operating at frequencies of up to 48MHz.
  • Memory: Comes with 16KB of flash memory and 2KB of RAM, providing sufficient space for complex applications and efficient data handling.
  • Power Efficiency: Its low-power design enables outstanding power management for battery-powered and portable devices, featuring multiple flexible power modes.
  • I/O and Peripherals: Includes a variety of peripherals such as GPIO, I2C, SPI, UART, and an ADC with high-resolution, ensuring versatile connectivity and sensor interfacing.
  • Package: Available in a 32-QFN package, it is optimized for minimal space usage, making it ideal for compact electronics.
  • Operating Temperature: Capable of operating within the industrial temperature range, ensuring reliability under various environmental conditions.

Applications

The MKL02Z16VFM4 is well-suited for a wide range of applications, particularly where size, power efficiency, and cost are critical considerations. These include:

  • Portable medical devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Energy-harvesting applications
  • Smart sensors and actuators

Development Support

NXP provides comprehensive development support for the MKL02Z16VFM4 with software libraries, development tools, and reference designs. Engineers can take advantage of the NXP's software development kit (SDK) and integrated development environments (IDEs) like MCUXpresso or third-party tools to accelerate the product development cycle.

Conclusion

In summary, the NXP MKL02Z16VFM4 microcontroller is an excellent choice for developers looking to create sophisticated yet power-conscious devices. Its robust feature set, coupled with NXP's strong development support, makes it a versatile and reliable option for a multitude of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9687 $50.4679
42+ $2.4359 $102.3078
64+ $2.3598 $151.0272
88+ $2.2836 $200.9568
114+ $2.2075 $251.6550
152+ $1.9792 $300.8384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,463 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess