The NXP MKE16F512VLH16 is a robust microcontroller that is part of the Kinetis KE1xF series, designed for automotive and industrial applications. This high-performance microcontroller is based on the Arm® Cortex®-M4 core, which operates at a frequency of up to 168 MHz. It is an ideal choice for designers looking for a balance between performance and cost, without compromising on the reliability and feature set required for demanding applications.
Key Features
- Core: Arm® Cortex®-M4 CPU with DSP instructions, delivering a high level of processing power and efficiency.
- Memory: Comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex applications and data storage.
- Communication Interfaces: Includes multiple communication peripherals such as CAN, SPI, I2C, and UART, which provide versatile connectivity options.
- Analog Modules: Features a range of analog modules, including a 16-bit SAR ADC, a 12-bit DAC, and multiple analog comparators, which are crucial for sensor interfacing and real-time control.
- Timers: Equipped with a variety of timers, including PWM, PIT, and LPTMR, enabling precise control for a wide array of timing and pulse generation tasks.
- Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, ensuring flexibility in different power environments.
- Temperature Range: Designed to operate within an extended temperature range, making it suitable for harsh industrial conditions.
- Packages: Available in different package options, including a 64-pin LQFP, to fit various board layouts and space constraints.
Applications
The MKE16F512VLH16 is tailored for a wide range of applications. Its robust design and rich set of features make it particularly well-suited for automotive control systems, industrial automation, motor control, and IoT edge devices. Its integration capabilities and efficiency also make it an excellent choice for smart sensors, security systems, and general-purpose embedded systems.
Development Support
NXP provides comprehensive development support for the MKE16F512VLH16 microcontroller, including software libraries, development tools, and reference designs. This ensures a quick and efficient development process, from prototyping to production, reducing time-to-market for products powered by this capable microcontroller.