The NXP MK66FN2M0VMD18 is a high-performance microcontroller designed to meet the needs of sophisticated embedded applications. Part of the Kinetis K6x Ethernet Crypto series, this MCU is built on the ARM® Cortex®-M4 core, offering a blend of efficiency and speed that is ideal for industrial control, IoT, and networking applications.
Key Features:
- Core: ARM® Cortex®-M4 running at up to 180 MHz with Floating Point Unit (FPU).
- Memory: Features 2MB flash memory and 256KB RAM, providing ample space for complex applications and data buffering.
- Connectivity: Includes Ethernet MAC with IEEE 1588 support, enabling high-speed networking capabilities.
- Crypto Acceleration: Comes with hardware encryption and decryption modules to ensure secure data transactions.
- Analog Modules: Equipped with multiple analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators.
- Timers: Offers a range of timing and control capabilities with multiple timer/PWM modules.
- Communication Interfaces: Provides a variety of communication options including USB, CAN, SPI, I2C, and UART.
- Operating Voltage: Functions within a range of 1.71 to 3.6V, suitable for low-power applications.
Applications:
The MK66FN2M0VMD18 is versatile and can be used in a wide array of applications such as:
- Industrial Control Systems
- Internet of Things (IoT) Devices
- Networking Equipment
- Secure Communication Systems
- Consumer Electronics
Designed with the future in mind, the NXP MK66FN2M0VMD18 microcontroller is a robust solution for developers looking to create secure, connected, and efficient systems. Its comprehensive feature set and connectivity options make it a go-to choice for applications demanding high performance and reliability.