EN
  • EN
  • DE

MK60DN512VLQ10/ZVLQ10

Part No MK60DN512VLQ10/ZVLQ10
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830964-MK60DN512VLQ10/ZVLQ10
Ultra Librarian 3D Model Ultra Librarian MK60DN512VLQ10/ZVLQ10 CAD Model

Description

Product Overview: NXP MK60DN512VLQ10/ZVLQ10

The NXP MK60DN512VLQ10/ZVLQ10 is a high-performance microcontroller unit (MCU) designed to meet the needs of demanding applications in the automotive, industrial, and consumer markets. This product is part of the Kinetis K60 family of microcontrollers that are built on the ARM Cortex-M4 core, offering exceptional processing power combined with low power consumption.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz with Floating Point Unit (FPU)
  • Memory: 512 KB flash memory, 128 KB RAM, and FlexMemory for enhanced storage capabilities
  • Communication: Multiple communication interfaces including Ethernet, USB OTG, CAN, I2C, SPI, and UART
  • Timers: Comprehensive set of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers
  • Analog Modules: Integrated analog modules with 16-bit ADCs, DACs, and analog comparators
  • Security: Advanced security features with hardware encryption support
  • Package: LQFP144 package offering ample I/O options for complex applications

Performance and Integration

The MK60DN512VLQ10/ZVLQ10 MCU provides a balanced architecture with its Cortex-M4 core, enabling efficient data handling and DSP functionality. The inclusion of a floating-point unit enhances its capability for math-intensive operations, making it suitable for applications such as motor control and digital signal processing.

Connectivity and Flexibility

With its extensive set of communication peripherals, this MCU is designed for connectivity, supporting a wide range of protocols needed for different applications. The FlexMemory feature allows for flexible configuration of the embedded memory, enabling designers to optimize storage for their specific application requirements.

Security and Reliability

Security is a crucial aspect of modern MCUs, and the MK60DN512VLQ10/ZVLQ10 does not disappoint. Its hardware encryption modules ensure secure data transfer and storage, which is vital for applications that handle sensitive information. Additionally, the MCU's robust design ensures reliable operation even in harsh environments.

Applications

This MCU is ideally suited for a variety of applications, including automotive systems, industrial control, medical devices, and smart metering. Its high level of integration, performance, and security features make it a versatile choice for designers looking to develop sophisticated and reliable products.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4544 $62.2720
10+ $11.6505 $116.5050
16+ $11.2497 $179.9952
23+ $10.4458 $240.2534
29+ $10.0439 $291.2731
36+ $9.6419 $347.1084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess