EN
  • EN
  • DE
  • IT

MK52DN512CLQ10

Part No MK52DN512CLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K52 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK52DN512
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223946-MK52DN512CLQ10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK52DN512CLQ10 CAD Model

Description

The NXP MK52DN512CLQ10 is a highly integrated, low-power, high-performance microcontroller designed to meet the needs of sophisticated embedded applications. This device is part of the Kinetis K series based on the ARM® Cortex®-M4 core, which offers exceptional processing power and a floating point unit for computation-intensive applications.

With a clock speed of up to 100 MHz, the MK52DN512CLQ10 delivers the efficiency and speed required for complex tasks in industrial control, medical systems, and IoT devices. It boasts 512KB of flash memory and 128KB of RAM, providing ample space for application code and data storage, ensuring smooth operation even in multitasking environments.

Connectivity is a strong suit for the MK52DN512CLQ10, featuring multiple communication interfaces including USB, CAN, I2C, SPI, and UART, allowing for versatile connections with peripherals and other microcontrollers. This makes it an ideal choice for systems that require robust communication capabilities.

The microcontroller is equipped with a variety of analog and digital peripherals. It includes an analog-to-digital converter (ADC) with high-resolution, multiple timers, and PWM modules, which are essential for precise control in automation and control systems. Additionally, it features a touch-sensing interface for human-machine interface (HMI) applications.

Safety and reliability are key considerations in the design of the MK52DN512CLQ10. It incorporates a watchdog timer, a backup power domain, and low-power modes to ensure stable operation and to preserve power in critical applications. The chip also supports a range of operating voltages from 1.71V to 3.6V, allowing flexibility in power supply design.

The NXP MK52DN512CLQ10 comes in a 144-LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing enough I/O ports for extensive functionality. Its temperature range, from -40°C to +105°C, ensures reliable performance in harsh environmental conditions.

Overall, the MK52DN512CLQ10 is a versatile and powerful microcontroller that strikes a balance between performance, power efficiency, and integration, making it a top choice for engineers and developers working on advanced embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess