EN
  • EN
  • DE

MK24FN1M0VLQ12

Part No MK24FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 1MB Flash 3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788884-MK24FN1M0VLQ12
Popularity Medium
Supply and Demand Status Limited
Family Name MK24FN1M0
Introduction Date January 10, 2014
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MK24FN1M0VLQ12 CAD Model

Description

Introducing the NXP MK24FN1M0VLQ12 Microcontroller

The NXP MK24FN1M0VLQ12 is a state-of-the-art microcontroller designed for robust and high-performance applications. Part of the Kinetis K series, this MCU is built on the ARM Cortex-M4 core, offering an ideal blend of energy efficiency and processing capability. With its rich set of features, the MK24FN1M0VLQ12 is perfect for a wide range of industrial, automotive, and consumer applications where reliable and powerful microprocessing is a must.

At the heart of the MK24FN1M0VLQ12 is a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies of up to 120 MHz. This core provides the computational horsepower necessary for complex algorithms and control processes. The integrated FPU further enhances the capability of the MCU to handle computationally intensive tasks such as digital signal processing and high-precision control applications.

The microcontroller comes with 1MB of flash memory and 256KB of RAM, providing ample space for application code and data storage. This generous memory allocation allows for advanced applications and software frameworks to be implemented without the need for external memory components, simplifying the design and reducing the system's overall footprint.

Connectivity is a key feature of the MK24FN1M0VLQ12, which includes a variety of communication interfaces such as multiple I2C, SPI, and UART ports. Additionally, it supports USB 2.0 Full Speed and Ethernet for network connectivity, making it an excellent choice for IoT devices that require reliable data exchange and remote management.

Security is also a focus for the MK24FN1M0VLQ12, which is equipped with features to protect against unauthorized access and ensure the integrity of the system. These include a hardware random-number generator, CRC module, and memory protection unit.

For developers, NXP offers comprehensive software and hardware support, including development boards, software libraries, and real-time operating system (RTOS) support. This ecosystem simplifies the development process and accelerates time-to-market for products based on the MK24FN1M0VLQ12.

In summary, the NXP MK24FN1M0VLQ12 microcontroller is a powerful and versatile solution that delivers advanced features and connectivity options to meet the demands of complex and connected applications. Its blend of performance, memory, and security features make it an excellent choice for designers looking to create sophisticated systems with a single chip.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6162 $58.8486
7+ $16.0953 $112.6671
10+ $15.5924 $155.9240
14+ $15.0894 $211.2516
18+ $14.5864 $262.5552
23+ $13.0775 $300.7825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,652 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess