EN
  • EN
  • DE
  • IT

MK22FN512CAP12R

Part No MK22FN512CAP12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 80WLCSP / Kinetis K22F 512KB Flash 80-Pin WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-UFBGA, WLCSP
Supplier Device Package 80-WLCSP (4.13x3.56)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804523-MK22FN512CAP12R
Ultra Librarian 3D Model Ultra Librarian MK22FN512CAP12R CAD Model

Description

The NXP MK22FN512CAP12R microcontroller is a high-performance, low-power device designed to meet the demands of sophisticated embedded applications. This microcontroller, part of the Kinetis K series, is based on the ARM® Cortex®-M4 core and offers a blend of energy efficiency and processing power, making it ideal for a wide range of industrial, consumer, and IoT applications.

Key Features:

  • Core: ARM® Cortex®-M4 running at up to 120 MHz with Floating Point Unit (FPU)
  • Memory: 512KB of flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full Speed and CAN bus support for versatile connectivity.
  • Analog Modules: Equipped with analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, facilitating precise control over analog signals and enabling sophisticated sensor integration.
  • Timers: Multiple flexible timers, PWM modules, and Real-Time Clock for advanced timing and control operations.
  • Security: Features a hardware random-number generator and a Cryptographic Acceleration and Assurance Module (CAAM) for enhanced security measures.
  • Package: Available in a 121-pin MAPBGA package that is optimized for space-constrained applications.

Applications:

The MK22FN512CAP12R is suited for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Smart metering
  • Wearable devices

With its robust feature set, the NXP MK22FN512CAP12R microcontroller offers developers the flexibility to create innovative and reliable products. Whether you are designing a complex industrial control system or a low-power wearable, the MK22FN512CAP12R provides the performance and features necessary to deliver a competitive edge in today’s fast-paced technology landscape.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess