EN
  • EN
  • DE

MK20DX128VLQ10

Part No MK20DX128VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K20: 100MHZ CORTEX-M4 PE / ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number MK20DX128
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2156-MK20DX128VLQ10-FR,NXPFREMK20DX128VLQ10
Standard Package 1
Win Source Part Number 1322682-MK20DX128VLQ10
Ultra Librarian 3D Model Ultra Librarian MK20DX128VLQ10 CAD Model

Description

NXP MK20DX128VLQ10 Microcontroller

The NXP MK20DX128VLQ10 microcontroller is a feature-rich MCU from the Kinetis K20 100 MHz family, designed to meet the demands of cost-sensitive applications requiring significant processing power. This 32-bit microcontroller integrates the ARM Cortex-M4 core, offering exceptional performance, energy efficiency, and enhanced system control capabilities.

With 128KB of flash memory and 16KB of RAM, the MK20DX128VLQ10 is well-suited for applications that require ample space for code storage and efficient run-time operations. The inclusion of a floating-point unit (FPU) further empowers the microcontroller to handle computationally intensive tasks, such as digital signal processing, more effectively.

The MK20DX128VLQ10 comes in an LQFP-144 package and operates at a wide range of voltages, from 1.71V to 3.6V, ensuring flexibility in various power environments. Its clock speed can reach up to 100 MHz, providing the necessary horsepower for complex applications.

Connectivity options are abundant on this MCU, featuring multiple communication interfaces such as USB OTG (On-The-Go), SPI, I2C, and UART. This makes the MK20DX128VLQ10 an excellent choice for embedded systems that require communication with peripherals or other microcontrollers.

Security is a priority in the design of the MK20DX128VLQ10, which includes a hardware random-number generator and cryptographic acceleration unit. These features provide a solid foundation for secure data transfer and storage, which is crucial for applications in sensitive areas such as IoT and consumer electronics.

For developers, NXP provides extensive support with software development kits and the Processor Expert software, which simplifies the configuration of the MCU and accelerates the development process. The MK20DX128VLQ10 is also supported by a range of development tools and third-party IDEs, ensuring a smooth and efficient development experience.

In summary, the NXP MK20DX128VLQ10 microcontroller is a powerful, secure, and versatile solution for a wide array of embedded applications. Its robust feature set, coupled with NXP's development support, makes it a top choice for designers who demand high performance and reliability.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess