EN
  • EN
  • DE

MK10DN512VLQ10

Part No MK10DN512VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K10
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 46x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788863-MK10DN512VLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK10DN512
Introduction Date February 21, 2012
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK10DN512VLQ10 CAD Model

Description

Introducing the NXP MK10DN512VLQ10 Microcontroller

The NXP MK10DN512VLQ10 is a high-performance, low-power microcontroller that is part of the Kinetis K10 MCU family. This powerful microcontroller is built on the ARM® Cortex®-M4 core and is designed to deliver exceptional efficiency and versatility for a wide range of applications, including industrial control, medical devices, and IoT solutions.

Key Features:

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) and frequency-locked loop (FLL) for frequency multiplication.
  • Memory: Equipped with 512KB of flash memory and 128KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication interfaces such as USB 2.0 Full-Speed OTG, Ethernet, CAN, UART, SPI, I2C, and I2S for comprehensive connectivity options.
  • Analog Modules: Features advanced analog modules like 16-bit ADCs, 12-bit DACs, analog comparators, and voltage references for precise signal processing and control.
  • Timers and PWM: Comes with a variety of timing and control peripherals including multiple timer/PWM channels for accurate timing and motor control.
  • Security and Integrity: Incorporates features such as a hardware random number generator, CRC module, and external watchdog monitor for enhanced security and system integrity.
  • Package: Available in a 144-pin LQFP package, providing a compact footprint for space-constrained applications.

Design Flexibility:

The MK10DN512VLQ10 is designed with flexibility in mind, offering various low-power modes to conserve energy for battery-powered devices. Its wide range of peripherals and interfaces allows for easy integration into existing designs, while also providing the scalability needed for future expansions.

Development Support:

NXP provides comprehensive development support for the MK10DN512VLQ10 with software libraries, development tools, and reference designs to accelerate the product development process. Engineers can take advantage of the NXP's extensive ecosystem, including the Kinetis Software Development Kit (SDK) and compatible IDEs to bring their innovative ideas to market faster.

Whether you're designing for consumer electronics, automotive, or industrial automation, the NXP MK10DN512VLQ10 microcontroller offers a blend of performance, power efficiency, and design flexibility to meet the needs of your next-generation applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1785 $60.8925
9+ $11.3928 $102.5352
14+ $11.0000 $154.0000
20+ $10.2143 $204.2860
26+ $9.8214 $255.3564
32+ $9.4286 $301.7152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess