EN
  • EN
  • DE

MIMX8DL1AVNFZBA

Part No MIMX8DL1AVNFZBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8DUALXLITE A1 PRODUCTION PN / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Package Tray
Standard Package 126
Win Source Part Number 1339401-MIMX8DL1AVNFZBA
Product Status Active
Grade -
Mounting Type Surface Mount
Package / Case 388-LFBGA
Supplier Device Package 388-LBGA (15x15)
Ultra Librarian 3D Model Ultra Librarian MIMX8DL1AVNFZBA CAD Model

Description

The NXP MIMX8DL1AVNFZBA is a highly integrated and efficient solution designed for advanced embedded applications. This product is part of NXP's i.MX 8M family of applications processors which are known for their high-performance multimedia capabilities, energy efficiency, and flexible design.

Key Features

  • Processor: At the heart of the MIMX8DL1AVNFZBA is a powerful dual-core ARM Cortex-A53 processor, capable of speeds up to 1.5 GHz. This processor delivers the perfect balance between high performance and power efficiency, making it ideal for running complex operating systems and applications in embedded systems.
  • Graphics: The product comes with an integrated Vivante GC7000Lite GPU which supports advanced graphics and compute APIs, including OpenGL ES 3.1, Vulkan, and OpenCL. This enables stunning visual experiences and GPU-accelerated data processing in a variety of applications.
  • Memory: It supports a range of memory interfaces, including LPDDR4, DDR4, and eMMC, which allows for flexible and scalable memory solutions tailored to specific application requirements.
  • Connectivity: With a comprehensive set of I/O and connectivity features such as USB 3.0, PCIe 2.0, Gigabit Ethernet, and high-speed interfaces for Wi-Fi and Bluetooth, this processor facilitates robust and versatile communication capabilities.
  • Audio and Video: The MIMX8DL1AVNFZBA excels in multimedia applications, supporting 4K video processing, high-definition audio, and multiple video and display interfaces. This makes it suitable for applications that require rich multimedia content such as digital signage, industrial HMI, and home entertainment systems.
  • Security: Security features are built-in, including secure boot, cryptographic acceleration, and tamper detection, ensuring that applications built on this platform can achieve a high level of security.

Applications

Designed for versatility, the NXP MIMX8DL1AVNFZBA is ideal for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and IoT gateways
  • Automotive infotainment and dashboard systems
  • Portable medical devices and healthcare monitors
  • Consumer electronics and smart appliances

In conclusion, the NXP MIMX8DL1AVNFZBA is a robust and flexible processor that offers a rich set of features to meet the demands of modern embedded systems. Its combination of processing power, multimedia capabilities, and comprehensive security measures make it a top choice for developers looking to create sophisticated and secure products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess