EN
  • EN
  • DE

MCZ33903BD3EK

Part No MCZ33903BD3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33903
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1221391-MCZ33903BD3EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33903BD3EK CAD Model

Description

The MCZ33903BD3EK is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the demanding requirements of automotive applications. This integrated circuit is engineered to provide a reliable interface between a microcontroller and the physical network layer. With its robust design and advanced features, the MCZ33903BD3EK is an ideal choice for automotive control units, sensors, and gateways.

Key Features

  • High-Speed CAN Interface: The device includes a high-speed Controller Area Network (CAN) transceiver that complies with the ISO11898 standard, ensuring reliable data transmission rates of up to 1 Mbps.
  • Low-Power Modes: Energy efficiency is a critical aspect of automotive design, and the MCZ33903BD3EK supports various low-power modes, including Sleep and Stop modes, to reduce power consumption when the network is inactive.
  • Voltage Regulator: An integrated voltage regulator provides a stable supply voltage for the microcontroller and other peripherals, with built-in protection features such as overcurrent and thermal shutdown.
  • Watchdog Timer: A watchdog timer enhances system reliability by monitoring the system for software anomalies and resetting the microcontroller in the event of a malfunction.
  • Fail-Safe Operation: The device is designed to ensure fail-safe operation, with features such as undervoltage detection and protection against transients, enhancing the overall safety of automotive systems.

Applications

The versatility and robustness of the MCZ33903BD3EK make it suitable for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)

Development Support

NXP provides comprehensive development support for the MCZ33903BD3EK, including evaluation boards, software libraries, and detailed documentation. This ensures that designers can rapidly integrate the SBC into their automotive systems and accelerate the development process.

Overall, the MCZ33903BD3EK from NXP Semiconductors is a highly integrated and reliable solution for automotive electronics, offering a blend of performance, power efficiency, and safety features that are essential for modern vehicle systems.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess