The NXP MCL908QT1CDWE is a versatile and powerful microcontroller designed to cater to a wide range of embedded applications. This compact yet robust component is part of NXP's MC9S08 family and is built on a high-performance HCS08 core that utilizes a 8-bit architecture, making it perfect for applications requiring a balance between power and performance.
Key Features:
- CPU Speed: The microcontroller operates at a speed up to 8 MHz, providing swift processing capabilities for real-time applications.
- Flash Memory: Equipped with 8 KB of on-chip flash memory, the MCL908QT1CDWE offers ample space for program storage, ensuring smooth operation and space for complex code.
- RAM: It also includes 512 Bytes of RAM, allowing efficient data handling and multitasking.
- I/O Pins: With 6 GPIO pins, this microcontroller provides flexibility for interfacing with various peripherals and sensors.
- Timers: An integrated 8-bit timer and a 16-bit timer support complex timing operations, which are essential for tasks like PWM, event counting, and timekeeping.
- ADC: A built-in 4-channel, 10-bit Analog-to-Digital Converter (ADC) allows the microcontroller to process analog signals, making it ideal for sensor interfacing.
- Voltage Range: The device operates within a voltage range of 2.7V to 5.5V, offering flexibility for various power supply designs.
- Package: Housed in a SOP-8 package, the MCL908QT1CDWE is designed for space-constrained applications.
Applications:
The MCL908QT1CDWE is suitable for a multitude of applications, including but not limited to:
- Consumer Electronics
- Automotive Control Systems
- Industrial Automation
- Home Automation
- Smart Sensors and Alarms
- Battery Management
- Portable Devices
In conclusion, the NXP MCL908QT1CDWE microcontroller is a reliable and efficient solution for designers looking to develop sophisticated and compact embedded systems. Its rich set of features, coupled with NXP's reputation for quality, make it a go-to choice for a broad array of electronic projects.