EN
  • EN
  • DE

MCIMX6L3EVN10AA

Part No MCIMX6L3EVN10AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6SoloLite ARM Cortex A9 0.04um 432-Pin MAP-BGA Tray / IC MPU I.MX6SL 1.0GHZ 432MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6SL
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 432-TFBGA
Manufacturer Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Win Source Part Number 788246-MCIMX6L3EVN10AA
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6L
Introduction Date June 21, 2012
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCIMX6L3EVN10AA CAD Model

Description

The MCIMX6L3EVN10AA is a cutting-edge processor from NXP Semiconductors, renowned for its high-performance and energy-efficient operation. This processor is part of the i.MX 6 series, which is designed to deliver a versatile and scalable multicore platform for a wide range of multimedia and display applications.

Key Features

  • Advanced Processing Core: At the heart of MCIMX6L3EVN10AA lies an ARM® Cortex®-A9 core, which operates at a clock speed of up to 1 GHz. This core provides the computational power necessary for complex processing tasks and is suitable for running rich operating systems like Linux and Android.
  • Integrated Multimedia: The processor includes a range of multimedia features, such as 2D and 3D graphics accelerators, a video processing unit, and support for high-definition video playback. This makes it an ideal choice for applications requiring advanced graphics and video capabilities.
  • High Connectivity: With a variety of connectivity options including USB, Ethernet, and HDMI interfaces, the MCIMX6L3EVN10AA ensures seamless integration with peripheral devices and networks, enabling the development of connected solutions.
  • Low Power Consumption: Designed with energy efficiency in mind, the processor is optimized for applications that require low power consumption without sacrificing performance, making it suitable for portable and battery-powered devices.

Applications

The MCIMX6L3EVN10AA processor is incredibly versatile and can be used in a multitude of applications. Its robust processing capabilities make it ideal for:

  • Advanced user interfaces
  • Portable medical devices
  • Industrial control systems
  • Automotive infotainment
  • Home automation and smart appliances
  • Interactive kiosks and digital signage

Design Support

NXP provides extensive support for developers using the MCIMX6L3EVN10AA, including reference designs, software development kits (SDKs), and a vibrant community of engineers and experts to assist with any design challenges. This comprehensive support ecosystem ensures that integrating the MCIMX6L3EVN10AA into your product is a smooth and successful process.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess