Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX50
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Security Features Boot Security, Cryptography, Secure JTAG
Mounting Type Surface Mount
Package / Case 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Base Product Number MCIMX507
Standard Package 1 pcs
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 883994-MCIMX507CVM1B
Ultra Librarian 3D Model Ultra Librarian MCIMX507CVM1B CAD Model

Description

Product Overview: NXP MCIMX507CVM1B

The NXP MCIMX507CVM1B is a high-performance, multimedia-focused application processor designed to cater to the growing demands of sophisticated embedded applications. This processor is part of NXP's i.MX50 family, which is renowned for its robust processing capabilities, low-power consumption, and a wide array of connectivity options. The MCIMX507CVM1B is particularly well-suited for use in e-readers, industrial tablets, smart appliances, and other smart, connected devices.

Key Features:

  • Core: The processor features an ARM Cortex-A8 core, which operates at a speed of up to 800 MHz, delivering the computational power necessary for running complex operating systems and applications smoothly.
  • Graphics: Equipped with an integrated EPD controller, the MCIMX507CVM1B supports high-resolution electronic paper displays, making it an ideal choice for e-readers and other devices requiring crisp and clear text and image rendering.
  • Memory: It supports various memory interfaces, including DDR2/DDR3, NAND Flash, and NOR Flash, providing flexibility in memory configuration for different product designs.
  • Connectivity: The processor boasts an array of connectivity options, including USB 2.0, I2C, SPI, and UART interfaces, allowing for the integration of multiple peripherals and facilitating communication with other devices.
  • Power Efficiency: Designed with power efficiency in mind, the MCIMX507CVM1B incorporates features that reduce power consumption, making it suitable for battery-powered devices.
  • Security: It includes a range of security features, such as secure boot and cryptographic acceleration, ensuring secure operation and data protection.

Applications:

The flexibility and feature set of the MCIMX507CVM1B make it an excellent choice for a wide range of applications. These include:

  • Electronic Readers (e-Readers)
  • Industrial Control Panels
  • Portable Medical Devices
  • Smart Home Devices
  • Interactive Point-of-Sale Systems

In conclusion, the NXP MCIMX507CVM1B is a versatile and powerful processor that provides the perfect blend of performance, energy efficiency, and connectivity, making it a top choice for developers and manufacturers of advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
ECAD model for NG80386SXLP25
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU QORIQ LAYER 1GHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7KQA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention