EN
  • EN
  • DE

MCIMX31LCVKN5C

Part No MCIMX31LCVKN5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX31 532MHZ 457MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)
Manufacturer NXP
Series i.MX31
Package Tray
Part Status Obsolete
Core Processor ARM1136JF-S
Speed 532MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 457-LFBGA
Case / Package 457-LFBGA (14x14)
Family Name MCIMX31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926530-MCIMX31LCVKN5C
Ultra Librarian 3D Model Ultra Librarian MCIMX31LCVKN5C CAD Model

Description

Overview of NXP MCIMX31LCVKN5C

The NXP MCIMX31LCVKN5C is a high-performance, power-efficient, multimedia-focused microprocessor designed to cater to the growing demands of sophisticated mobile and embedded applications. Based on the ARM11™ microarchitecture, this product integrates a plethora of features that make it an ideal choice for a wide range of applications, including automotive infotainment, consumer electronics, and industrial control systems.

Key Features

  • Core: ARM1136JF-S core capable of speeds up to 532 MHz, providing a balance between performance and power consumption.
  • Memory: Includes a 16KB L1 Instruction Cache and a 16KB L1 Data Cache, along with a 256KB L2 Cache to enhance processing efficiency.
  • Power Management: Integrated power management module that supports various power-saving modes, contributing to the extended battery life of portable devices.
  • Graphics: Comes with an embedded graphics processing unit (GPU) that supports 2D and 3D graphics, accelerating graphic-intensive applications.
  • Video Processing: Features a Video Processing Unit (VPU) that supports encoding and decoding of multimedia content, making it ideal for portable media players and digital signage.
  • Connectivity: Offers a range of connectivity options including USB, Serial ATA (SATA), and Ethernet, facilitating easy integration into various system designs.
  • Security: Equipped with a security controller that provides cryptographic acceleration and secure boot options, ensuring data protection and device integrity.

Applications

The versatility of the MCIMX31LCVKN5C makes it suitable for a multitude of applications. Its robust multimedia processing capabilities are perfect for automotive infotainment systems, where it can manage navigation, audio, and video streaming tasks. In consumer electronics, it can power devices such as smart displays, advanced digital media players, and interactive kiosks. The processor's security features and connectivity options also make it an excellent choice for industrial control systems that require reliable data protection and network capabilities.

Conclusion

Overall, the NXP MCIMX31LCVKN5C stands out as a microprocessor that offers a rich set of features tailored for multimedia and performance-driven applications. Its integration of advanced graphics, video processing, and security features, along with its efficient power management, make it a powerful and versatile solution for a wide array of modern electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.2965 $99.2965
2+ $96.1930 $192.3860
3+ $93.0895 $279.2685
4+ $89.9872 $359.9488
5+ $80.6779 $403.3895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,216 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess