EN
  • EN
  • DE

MCF52223CVM80

Part No MCF52223CVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 256KB Flash 3.3V 81-Pin MAP-BGA Tray / IC MCU 32BIT 256KB FLASH 81BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF5222x
Packaging Tray
Core Processor Coldfire V2
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 81-LBGA
Manufacturer Package 81-MAPBGA (10x10)
Win Source Part Number 788198-MCF52223CVM80
Popularity Medium
Supply and Demand Status Limited
Family Name MCF52223
Introduction Date February 27, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCF52223CVM80 CAD Model

Description

The NXP MCF52223CVM80 is a highly integrated microcontroller that is part of NXP's MCF5222x family, designed to offer a cost-effective solution for embedded applications requiring a rich set of features. This microcontroller is based on the 32-bit ColdFire V2 core and is well-suited for industrial control, medical devices, home automation, and a wide range of other applications.

Key Features:

  • Core: The device features a 32-bit ColdFire V2 core that runs at a maximum clock speed of 80 MHz, providing a balance of processing power and energy efficiency.
  • Memory: It includes 256 KB of flash memory for program storage and 32 KB of SRAM for data, which are ample for a variety of applications.
  • Connectivity: The MCF52223CVM80 offers a range of communication interfaces, including USB 2.0 On-The-Go (OTG), CAN, UARTs, I2C, SPI, and more, allowing for versatile peripheral connectivity.
  • Timers and Counters: Multiple timers, including a real-time timer, programmable interrupt timers, and a watchdog timer, provide robust timing solutions for precise event management and system reliability.
  • Analog Features: The microcontroller is equipped with an Analog-to-Digital Converter (ADC) that supports multiple channels, enabling the integration of analog sensors and inputs into digital systems.
  • PWM: Integrated Pulse Width Modulation (PWM) controllers allow for fine control over motor functions and other applications requiring precise signal modulation.
  • Package: The device comes in a 144-pin MAPBGA package, which is ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range, making it reliable in extreme conditions.

Applications:

The versatility of the NXP MCF52223CVM80 makes it an excellent choice for a broad spectrum of applications. Its robust set of features and connectivity options make it well-suited for industrial automation systems, complex medical devices, sophisticated home automation solutions, and other embedded systems that require high reliability and performance.

Conclusion:

In conclusion, the NXP MCF52223CVM80 microcontroller is a powerful and versatile component that offers a rich feature set for a wide range of embedded applications. Its combination of processing power, memory capacity, and extensive peripheral support ensures that designers can create sophisticated and reliable systems with this single, compact solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8997 $63.5988
9+ $13.0457 $117.4113
14+ $12.6380 $176.9320
19+ $12.2303 $232.3757
25+ $11.8226 $295.5650
33+ $10.6006 $349.8198
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess