EN
  • EN
  • DE

MCF52110CAE66

Part No MCF52110CAE66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP  /  Coldfire V2 series Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF521xx
Package Tray
Core Processor Coldfire V2
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MCF52110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Names 935316619557
Standard Package 800
Win Source Part Number 1209421-MCF52110CAE66
Ultra Librarian 3D Model Ultra Librarian MCF52110CAE66 CAD Model

Description

The NXP MCF52110CAE66 is a high-performance microcontroller unit (MCU) from the ColdFire family, designed to cater to the demanding needs of embedded control applications. This microcontroller integrates a wealth of features and capabilities, making it an ideal choice for industrial control, automotive, medical, and IoT applications where reliability, efficiency, and speed are crucial.

Key Features:

  • Core: The heart of the MCF52110CAE66 is a V2 ColdFire core that operates at a frequency of 66 MHz, providing a balanced trade-off between power consumption and processing capability.
  • Memory: With 128 KB of embedded flash memory, the device offers ample space for application code and data storage. Additionally, it boasts 32 KB of SRAM, ensuring smooth and efficient operation.
  • Communication Interfaces: To ensure versatile connectivity options, the MCU features multiple communication interfaces, including UART, I²C, SPI, and CAN bus, facilitating easy integration into various systems and networks.
  • Digital and Analog Peripherals: The MCF52110CAE66 is equipped with an array of peripherals, including timers, a 12-bit analog-to-digital converter (ADC), and general-purpose input/output (GPIO) pins, enabling it to handle a wide range of sensing and control tasks.
  • Power Efficiency: Designed with power efficiency in mind, the MCU supports multiple power-saving modes, allowing developers to optimize the power profile of their applications for extended battery life or energy-saving requirements.
  • Packaging: The device comes in a 64-pin QFP package, which strikes a balance between compactness and ease of PCB layout, making it suitable for space-constrained applications.
  • Development Support: NXP provides comprehensive development support for the MCF52110CAE66, including software tools, reference designs, and technical documentation, to accelerate the design and deployment of applications.

The MCF52110CAE66 microcontroller's robust architecture, combined with its rich set of features, makes it an excellent choice for designers seeking a reliable and flexible MCU solution. Whether it's for sophisticated industrial machinery, automotive systems, medical devices, or the next innovative IoT gadget, the MCF52110CAE66 is engineered to meet the challenges of modern embedded computing.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess