EN
  • EN
  • DE

MCF51JE256CLL

Part No MCF51JE256CLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description An Energy-Efficient Solution from Freescale | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number MCF51JE256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220610-MCF51JE256CLL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JE256CLL CAD Model

Description

NXP MCF51JE256CLL Microcontroller

The NXP MCF51JE256CLL is a high-performance microcontroller unit (MCU) that belongs to the MCF51JE series, designed to cater to a wide range of embedded applications. This sophisticated MCU is built on the V1 ColdFire core, which is known for its exceptional balance of speed and power efficiency, making it an ideal choice for industrial control, medical devices, smart sensors, and other embedded systems.

Key Features

  • Robust 32-bit V1 ColdFire core with a maximum CPU frequency of 50 MHz, providing a solid foundation for complex computations and signal processing.
  • Generous 256KB of flash memory and 16KB of SRAM, allowing ample space for application code and data storage.
  • Integrated USB 2.0 Full-Speed Device Controller with a 12 Mbps interface, facilitating connectivity with peripherals and other devices.
  • Multiple communication interfaces, including I2C, SPI, and two UARTs, providing versatile options for serial communication.
  • Comprehensive analog features with a 12-bit analog-to-digital converter (ADC) and two analog comparators, enhancing the MCU's capability in processing analog signals.
  • Flexible timer/pulse-width modulation (PWM) modules for accurate timing and control applications.
  • Single supply voltage of 2.7V to 3.6V, which simplifies power design and ensures low-power operation.
  • Available in a Low-profile Quad Flat Package (LQFP) with 80 pins, making it suitable for space-constrained applications.

Advanced Integration and Security

The MCF51JE256CLL MCU offers advanced integration features, such as a Memory Protection Unit (MPU) that enhances the reliability and security of applications by preventing unauthorized memory access. Additionally, it comes with a Random Number Generator Accelerator (RNGA), providing a source for random numbers that are essential in encryption and security protocols.

Development Support and Ecosystem

Developers can take advantage of NXP's comprehensive suite of development tools for the MCF51JE series, including CodeWarrior Development Studio, which provides an integrated development environment (IDE) with debugger, compiler, and software libraries. This support ensures a smooth development process from prototype to production.

With its powerful core, rich set of peripherals, and robust security features, the NXP MCF51JE256CLL MCU is a versatile and reliable choice for designers looking to create sophisticated embedded systems with stringent performance and power consumption requirements.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess