EN
  • EN
  • DE

MC9S12C64MFUE

Part No MC9S12C64MFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168885-MC9S12C64MFUE
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HCS12
Core Processor HCS12
Core Size 16-Bit
Product Status Active
Base Product Number MC9S12
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Ultra Librarian 3D Model Ultra Librarian MC9S12C64MFUE CAD Model

Description

The NXP MC9S12C64MFUE microcontroller is a highly integrated, efficient, and versatile 16-bit MCU from the HCS12 family, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller combines high-speed processing capabilities with a robust set of features that enable it to handle complex tasks with ease.

Key Features:

  • Core: It is built around the HCS12 CPU, which operates at a maximum frequency of 25 MHz, providing a balanced performance for both computational tasks and control-oriented operations.
  • Memory: The MC9S12C64MFUE comes with 64KB of on-chip flash memory, which is ideal for storing application code, and 4KB of RAM, suitable for dynamic data storage and manipulation.
  • Advanced Interrupt Handling: With an efficient interrupt module, this microcontroller ensures critical tasks are managed with minimal latency, enhancing the system's real-time response.
  • Digital I/O: Multiple general-purpose input/output (GPIO) pins provide versatility in interfacing with external components, sensors, and actuators.
  • Timers: A range of timers, including 16-bit timers and an 8-channel, enhanced capture/compare timer module, support complex timing operations and pulse width modulation (PWM) for motor control and other precision activities.
  • Communication Interfaces: The inclusion of multiple communication interfaces such as SPI, I2C, and CAN 2.0B allows for seamless integration with other devices and systems, facilitating data exchange and connectivity.
  • Robust Design: The device is designed to operate in harsh environments, with a wide operating temperature range and protection against electrostatic discharge (ESD).
  • Package: The microcontroller is offered in an 80-QFP (Quad Flat Package), which makes it suitable for space-constrained applications while providing enough pins for complex tasks.

The NXP MC9S12C64MFUE is a microcontroller that offers a perfect blend of power, efficiency, and reliability, making it a top choice for designers looking to create sophisticated systems in the automotive and industrial sectors. Its comprehensive feature set ensures that it can meet the needs of a wide array of applications, from simple control systems to advanced, multi-faceted devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess