EN
  • EN
  • DE

MC9S08PT8VWJ

Part No MC9S08PT8VWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tube
Product Status Not For New Designs
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MC9S08PT8VWJ,935315056574,NXPFREMC9S08PT8VWJ
Standard Package 38
Win Source Part Number 1078007-MC9S08PT8VWJ
Ultra Librarian 3D Model Ultra Librarian MC9S08PT8VWJ CAD Model

Description

The NXP MC9S08PT8VWJ is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is part of the S08 family of 8-bit microcontrollers that are well-known for their robustness, low power consumption, and versatile feature set. The MC9S08PT8VWJ is an ideal choice for automotive, industrial, and consumer applications where reliable and efficient operation is a necessity.

Key Features:

  • CPU: 8-bit S08 central processing unit, which offers a maximum clock speed of 20 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: Equipped with 8KB of flash memory, the device allows for ample program storage, and 1KB of RAM for efficient data management.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports are available, giving designers the flexibility to connect a variety of peripherals and implement rich user interfaces.
  • Timers: Includes an array of timers such as an 8-channel 16-bit timer/pulse-width modulator (TPM) module, which is essential for precise event timing and waveform generation.
  • Analog-to-Digital Converter (ADC): Features a 12-bit ADC with up to 13 channels, enabling accurate analog signal measurement and conversion to digital format.
  • Communication Interfaces: Comes with versatile communication options, including I2C, SPI, and SCI (UART) modules, allowing for easy integration into a communication network.
  • Voltage Range: Operates at a voltage range of 2.7V to 5.5V, which is suitable for battery-operated and energy-efficient designs.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environmental conditions.
  • Packages: Available in a compact 20-pin SOIC package, the MC9S08PT8VWJ is designed for space-constrained applications.

The NXP MC9S08PT8VWJ microcontroller also incorporates a range of safety features including a watchdog timer, low-voltage detection, and loss-of-clock detection circuitry. These features ensure the system remains operational and reliable under adverse conditions. With its comprehensive suite of peripherals and low-power capabilities, the MC9S08PT8VWJ is a powerful solution for designers looking to develop sophisticated and dependable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2481 $67.4430
65+ $1.8447 $119.9055
100+ $1.7870 $178.7000
135+ $1.7294 $233.4690
175+ $1.6717 $292.5475
235+ $1.4989 $352.2415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess