EN
  • EN
  • DE

MC9S08PL32CLD

Part No MC9S08PL32CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP / S08 S08 Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity LINbus, SCI, UART/USART
Peripherals LVD, POR, PWM
Number of I/O 42
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353666-MC9S08PL32CLD
Ultra Librarian 3D Model Ultra Librarian MC9S08PL32CLD CAD Model

Description

NXP MC9S08PL32CLD Microcontroller

The NXP MC9S08PL32CLD is a versatile and powerful microcontroller that is part of the MC9S08 family, designed to cater to a wide range of embedded applications. This 8-bit microcontroller integrates a wealth of features to provide an efficient and cost-effective solution for system control tasks.

Key Features

  • CPU: At the heart of the MC9S08PL32CLD is an HCS08 core that can run at speeds of up to 20 MHz, delivering the computational power necessary for complex tasks while maintaining low power consumption.
  • Flash Memory: Equipped with 32KB of on-chip flash memory, this microcontroller offers ample space for application code, which is essential for robust and sophisticated software implementations.
  • RAM: It also comes with 2KB of RAM, providing sufficient temporary data storage for real-time operations and data processing.
  • Digital I/O: The device features multiple general-purpose input/output (GPIO) pins that allow for interfacing with sensors, actuators, and other peripherals, enhancing its adaptability in various application scenarios.
  • Timers: An array of timers, including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer, support precise event timing, pulse width modulation (PWM), and other timing-critical functionalities.
  • Communication Interfaces: The MC9S08PL32CLD offers a range of communication options such as I2C, SPI, and SCI (UART), enabling the microcontroller to easily connect and communicate with other devices in a system.
  • Analog-to-Digital Converter (ADC): An integrated 12-channel, 12-bit ADC allows for accurate conversion of analog signals to digital, making it suitable for applications requiring sensor data acquisition.
  • Voltage Range: The microcontroller operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Package: The MC9S08PL32CLD is available in a compact 48-pin LQFP package, which is ideal for space-constrained applications.

Applications

The MC9S08PL32CLD is designed to meet the needs of a diverse array of applications, such as industrial control systems, automotive electronics, consumer electronics, and medical devices. Its robust feature set ensures that it can handle the requirements of sophisticated control systems, while its ease of use makes it accessible for hobbyists and educators alike.

Conclusion

Overall, the NXP MC9S08PL32CLD microcontroller is a feature-rich and reliable choice for developers seeking a balance between performance, power efficiency, and versatility. Its integration capabilities and extensive support make it a go-to solution for a broad spectrum of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess