EN
  • EN
  • DE

MC9S08PA16AVLD

Part No MC9S08PA16AVLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802785-MC9S08PA16AVLD
Ultra Librarian 3D Model Ultra Librarian MC9S08PA16AVLD CAD Model

Description

NXP MC9S08PA16AVLD Microcontroller

The NXP MC9S08PA16AVLD microcontroller is a versatile and powerful component designed for a wide array of applications requiring efficient embedded control. Based on the high-performance S08 core, this microcontroller operates at a maximum frequency of 20 MHz, providing the computational power needed for complex tasks in a compact and energy-efficient package.

Key Features:

  • CPU: 8-bit S08 central processing unit (CPU) with up to 20 MHz frequency for swift data processing and task management.
  • Flash Memory: 16 KB of on-chip flash memory, enabling robust program storage and offering flexibility for software updates.
  • RAM: 2 KB of random-access memory (RAM) to support variable storage and efficient data handling.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for versatile connectivity options and interfacing with peripheral devices.
  • Timers: Integrated timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and PWM applications.
  • Analog-to-Digital Converter: 12-channel, 12-bit analog-to-digital converter (ADC) for accurate conversion of analog signals to digital data.
  • Voltage Range: Operates within a 2.7V to 5.5V voltage range, accommodating various power supply configurations.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in challenging environmental conditions.
  • Packaging: Available in a 44-pin LQFP package, allowing for a compact footprint on printed circuit boards (PCBs).

The MC9S08PA16AVLD is designed with an emphasis on ease-of-use and flexibility. It includes an on-chip debug module to facilitate development and debugging, as well as an array of peripherals that make it suitable for applications in industrial control, consumer electronics, automotive systems, and more. With its robust feature set and NXP's commitment to quality, this microcontroller is an excellent choice for designers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6944 $51.1936
46+ $2.2108 $101.6968
71+ $2.1417 $152.0607
97+ $2.0726 $201.0422
125+ $2.0036 $250.4500
168+ $1.7963 $301.7784
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess