EN
  • EN
  • DE
  • IT

MC9S08AW16CFUE

Part No MC9S08AW16CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08AW60 Features | IC MCU 8BIT 16KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 54
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-QFP
Supplier Device Package 64-QFP (14x14)
Family Part Number MC9S08AW16
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220457-MC9S08AW16CFUE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08AW16CFUE CAD Model

Description

The NXP MC9S08AW16CFUE is a robust, low-power microcontroller designed to cater to a wide range of embedded applications. This component is part of the MC9S08 series, which is renowned for its high degree of integration, exceptional performance, and versatility. The MC9S08AW16CFUE operates at a maximum frequency of 40 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features:

  • Core: S08 core, which is highly compatible with the HC08 family, ensuring a smooth migration path for legacy designs.
  • Memory: Comes with 16KB of flash memory for program storage and 1KB of RAM for data processing, which is ample for a variety of applications.
  • Digital Communication: Includes a rich set of peripherals such as I2C, SPI, and SCI for easy digital communication with other devices and sensors.
  • Timers: Enhanced timer systems including an 8-channel, 16-bit timer with PWM capability, ideal for precise control applications.
  • Analog-to-Digital Converter (ADC): Features a 10-bit ADC with multiple channels, allowing for accurate analog signal measurement and conversion.
  • Supply Voltage: Operates within a range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Designed to work in industrial temperature ranges, ensuring reliability in harsh environments.
  • Packaging: Available in a 64-QFP (Quad Flat Package), which is suitable for surface mount technology and saves board space.

Applications:

The versatility of the MC9S08AW16CFUE makes it an ideal choice for a multitude of applications including, but not limited to, industrial control systems, automotive electronics, consumer electronics, and medical devices. Its rich feature set ensures that engineers can design flexible and powerful control systems while maintaining cost-effectiveness and minimizing power consumption.

Ordering Information:

The product is available with the orderable part number MC9S08AW16CFUE. When purchasing, ensure to verify the specific part number to match your design requirements.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess