EN
  • EN
  • DE

MC908QT1AMDWER

Part No MC908QT1AMDWER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 8-Pin SOIC T/R / IC MCU 8BIT 1.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788073-MC908QT1AMDWER
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QT1
Introduction Date March 24, 2006
ECCN 3A991.a.2
Country of Origin Japan, United States of America
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908QT1AMDWER CAD Model

Description

NXP MC908QT1AMDWER Microcontroller

The NXP MC908QT1AMDWER is a highly integrated and efficient 8-bit microcontroller designed to deliver exceptional performance for a wide range of embedded applications. This microcontroller, part of the MC9S08Qx family, is built upon NXP's HCS08 core and operates at a maximum frequency of 8 MHz. It is particularly suited for industrial control, consumer electronics, and smart sensing applications, where reliability and low power consumption are critical.

Featuring 1.5KB of on-chip flash memory, the MC908QT1AMDWER provides ample space for application code and data storage, ensuring smooth and efficient operation. The flash memory is complemented by 63 bytes of RAM, which facilitates quick data processing and temporary data storage during runtime.

The microcontroller's robust I/O capabilities are a standout feature, with multiple general-purpose input/output pins that enable it to interface with a variety of peripherals and sensors. The device also includes an 8-channel, 10-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, making it an ideal choice for applications requiring sensor data acquisition.

Power management is a key aspect of the MC908QT1AMDWER, which offers a range of low-power modes to minimize energy consumption. This makes it particularly well-suited for battery-powered devices, where extending operational life is essential. The microcontroller also boasts an on-chip voltage regulator, ensuring stable operation even under varying power supply conditions.

For communication purposes, the device includes a serial communications interface (SCI), which facilitates easy data exchange with other microcontrollers, computers, or peripherals. Additionally, the inclusion of an on-chip oscillator and clock generation module simplifies system design by reducing the need for external timing components.

The NXP MC908QT1AMDWER microcontroller comes in a compact 8-SOIC package, making it suitable for space-constrained applications. Its robust feature set, combined with NXP's renowned reliability, makes it an excellent choice for designers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3437 $60.1866
43+ $2.7431 $117.9533
66+ $2.6577 $175.4082
90+ $2.5722 $231.4980
117+ $2.4867 $290.9439
156+ $2.2292 $347.7552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess