Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LINbus, SCI, SPI
Peripherals POR, PWM
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC908
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,000
Win Source Part Number 1010647-MC908EY16VFAR2
Ultra Librarian 3D Model Ultra Librarian MC908EY16VFAR2 CAD Model

Description

Product Overview: MC908EY16VFAR2

The MC908EY16VFAR2 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, crafted to offer a robust blend of features for a wide range of applications. This microcontroller is a member of the 908 series, which is well-regarded for its integration, efficiency, and reliability.

Key Features

  • Core: The MC908EY16VFAR2 is built around a HC08 core, which is a powerful 8-bit architecture that provides a solid balance between speed and power consumption.
  • Memory: It comes with 16KB of on-chip flash memory, which is ideal for storing firmware and applications that require quick, non-volatile storage.
  • RAM: The device includes 512 bytes of RAM, allowing for efficient data manipulation and buffer storage.
  • Speed: With a maximum CPU speed of 8 MHz, it delivers the performance needed for a variety of time-sensitive tasks.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports are available, providing flexibility in interfacing with external peripherals and devices.
  • Peripherals: Integrated peripherals include an analog-to-digital converter (ADC), a serial communications interface (SCI), and a timer module, which expand the MCU's capabilities in data acquisition and communication.
  • Power Management: The device supports multiple power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Package: It is offered in a 32-pin LQFP package, which ensures a compact footprint while still allowing for easy integration into printed circuit boards (PCBs).

Applications

The MC908EY16VFAR2 is versatile enough to be used in a variety of application areas, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set and power efficiency make it particularly well-suited for portable and remote applications where power consumption and space are critical concerns.

Conclusion

In summary, the NXP MC908EY16VFAR2 microcontroller is a compact, power-efficient, and feature-rich solution that provides the necessary tools for designers to create sophisticated and reliable systems. Its integration of essential peripherals, coupled with its high-performance core, makes it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention