EN
  • EN
  • DE
  • IT

MC908AS60ACFN

Part No MC908AS60ACFN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 60KB Flash 5V 52-Pin PLCC / IC MCU 8BIT 60KB FLASH 52PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8.4MHz
Connectivity CAN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 42
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-LCC (J-Lead)
Manufacturer Package 52-PLCC (19.1x19.1)
Win Source Part Number 788043-MC908AS60ACFN
Popularity Medium
Supply and Demand Status Balance
Family Name MC908AS60
Introduction Date April 02, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908AS60ACFN CAD Model

Description

The NXP MC908AS60ACFN is a robust 8-bit microcontroller designed to offer a balance between performance and cost-effectiveness. This MCU is part of the MC9S08 family, which is renowned for its high degree of integration and low-power operation, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • CPU: 8-bit HC08 central processing unit, ensuring reliable and efficient control for embedded systems.
  • Operating Speed: Up to 8 MHz internal oscillator with the option for an external clock source, providing flexibility in system design.
  • Flash Memory: 60 KB of on-chip flash memory, allowing ample space for complex firmware and application code.
  • RAM: 2 KB of RAM, offering sufficient temporary data storage for real-time operations.
  • I/O Ports: Multiple input/output ports, including analog-to-digital converters (ADCs), serial communication interfaces, and timer modules, to support a variety of peripheral devices.
  • Power Management: Designed with power-saving modes such as stop and wait modes, making it suitable for battery-powered devices.
  • Package: Comes in a compact 32-pin QFN package, which is optimal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh environments.

Applications

The versatile nature of the MC908AS60ACFN microcontroller allows it to be used across various applications, such as:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Smart sensors and security systems
  • Healthcare devices

Support and Resources

NXP provides extensive support and resources for the MC908AS60ACFN, including development tools, software libraries, and application notes. This ensures developers have access to everything they need to create efficient, innovative solutions with this microcontroller.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess