EN
  • EN
  • DE

MC8640DVJ1250HE

Part No MC8640DVJ1250HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.25GHZ 1023BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203214-MC8640DVJ1250HE
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series MPC86xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.25GHz
Operating Temperature 0°C ~ 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian MC8640DVJ1250HE CAD Model

Description

Introducing the NXP MC8640DVJ1250HE

The NXP MC8640DVJ1250HE is a state-of-the-art microprocessor designed to deliver exceptional performance and efficiency for a wide range of applications. As part of the PowerQUICC III family, this product is engineered to meet the demanding requirements of networking, telecommunications, and industrial markets.

Key Features:

  • High-Performance Core: At the heart of the MC8640DVJ1250HE lies a dual-core PowerPC e600 processor, each core running at a speed of 1.25 GHz. This provides the computational power needed for high-speed data processing and multitasking.
  • Integrated Communications Processor: The device includes an advanced integrated communications processor module (CPM) that supports a broad array of communication protocols, ensuring versatile connectivity options for system designers.
  • Large Cache Memory: With 1MB of Level 2 cache, the processor can handle large datasets efficiently, reducing latency and improving overall system performance.
  • High-Speed Interfaces: Featuring a DDR2/DDR3 memory controller, the MC8640DVJ1250HE can manage fast and reliable data transfers, which is crucial for data-intensive applications.
  • Power Efficiency: Built with power efficiency in mind, this processor provides a balanced performance-to-power ratio, making it ideal for applications where energy consumption is a concern.

Applications:

With its robust feature set, the MC8640DVJ1250HE is well-suited for a variety of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base stations and network controllers
  • Industrial control systems
  • High-performance computing tasks

Quality and Reliability:

NXP is known for its commitment to quality and the MC8640DVJ1250HE is no exception. It is built to meet the high reliability standards required for industrial and telecommunications equipment, ensuring long-term stability and performance.

In summary, the NXP MC8640DVJ1250HE is a powerful and versatile microprocessor that provides a blend of performance, connectivity, and efficiency, making it an excellent choice for a wide array of sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess