EN
  • EN
  • DE

MC7447AVU867NB

Part No MC7447AVU867NB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 867MHZ 360FCCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Not For New Designs
Core Processor PowerPC G4
Speed 867MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Case / Package 360-FCCBGA (25x25)
Family Name MC7447AVU867
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926230-MC7447AVU867NB
Ultra Librarian 3D Model Ultra Librarian MC7447AVU867NB CAD Model

Description

The NXP MC7447AVU867NB is a high-performance microprocessor designed to meet the rigorous demands of contemporary embedded computing applications. A member of the PowerPC family of processors, this chip is renowned for its robust architecture and versatility, making it an ideal choice for a wide range of computing tasks, from networking and telecommunication to aerospace and defense systems.

At the heart of the MC7447AVU867NB lies a powerful RISC (Reduced Instruction Set Computing) engine that operates at a speed of 867 MHz. This speed, combined with a 512 KB L2 cache, ensures swift and efficient data processing, which is crucial for applications requiring quick response times and high throughput. The processor also features a 1.5V core voltage, which strikes a balance between performance and power consumption, making it an energy-efficient option for systems where power efficiency is paramount.

The MC7447AVU867NB is built using a 130 nm process technology, which provides a solid foundation for its reliability and performance. It also supports a 64-bit data bus, enabling it to handle large volumes of data with ease, a feature particularly beneficial in data-intensive tasks. Additionally, the processor can address a large memory space, which is essential for complex applications that require extensive data manipulation and storage.

Connectivity and expansion options are also key features of the MC7447AVU867NB. It offers support for multiple I/O options and has the capability to interface with a variety of external devices. This makes it a highly adaptable processor that can be integrated into a diverse array of systems.

In summary, the NXP MC7447AVU867NB is a powerhouse processor that combines speed, efficiency, and versatility. Its robust architecture and advanced features make it a top choice for designers and engineers looking to develop high-performance, power-conscious computing solutions. Whether deployed in industrial, commercial, or mission-critical environments, the MC7447AVU867NB stands as a testament to NXP's commitment to delivering cutting-edge technology and performance.

You May Also Be Interested in

IBM
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess