EN
  • EN
  • DE

MC68VZ328VPR2

Part No MC68VZ328VPR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 144MAPBGA / FLX68000 Microprocessor IC series 1 Core, 32-Bit 33MHz 144-MAPBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series M683xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor FLX68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
Voltage - I/O 3.0V
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Additional Interfaces SPI, UART
Base Product Number MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1002663-MC68VZ328VPR2
Ultra Librarian 3D Model Ultra Librarian MC68VZ328VPR2 CAD Model

Description

The NXP MC68VZ328VPR2 is a versatile and powerful microcontroller designed to cater to a wide array of embedded applications. As a member of the DragonBall™ family of processors, it builds upon a legacy of integrated solutions combining high performance with low power consumption.

Key Features

  • Core: The MC68VZ328VPR2 is built around a 32-bit VZ core, which is capable of running at speeds up to 33 MHz, providing the computational power needed for complex tasks while maintaining efficiency.
  • Memory: It includes integrated memory features with 2 MB of ROM and 512 KB of RAM, ensuring ample space for program storage and execution.
  • I/O Capabilities: The device offers a range of input/output options, including multiple general-purpose I/O pins, timers, and support for interfaces such as UART, SPI, and I²C, making it highly adaptable to various communication needs.
  • Power Management: The MC68VZ328VPR2 excels in power management with features that enable selective power-down modes, allowing for reduced power consumption during idle periods without compromising performance.

Applications

This microcontroller is suitable for a broad spectrum of applications, particularly where efficient power usage and processing power are critical. It is commonly used in:

  • Portable devices such as PDAs and handheld computers
  • Industrial control systems
  • Smart home devices and automation
  • Automotive control units
  • Embedded systems requiring a compact and energy-efficient MCU

Design and Development Support

To facilitate development, NXP provides extensive support for the MC68VZ328VPR2, including technical documentation, development tools, and software libraries. Developers can access a range of resources to help reduce time-to-market and ensure the efficient deployment of their embedded solutions.

Quality and Reliability

NXP is committed to delivering high-quality products, and the MC68VZ328VPR2 is no exception. It undergoes rigorous testing and validation to meet industry standards for reliability and longevity, making it a trusted choice for mission-critical applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess