EN
  • EN
  • DE

MC68LC302AF20VCT

Part No MC68LC302AF20VCT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Low Cost Integrated Multiprotocol Processor | IC MPU M683XX 20MHZ 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor M68000
Number of Cores/Bus Width 1 Core, 8/16-Bit
Speed 20MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Additional Interfaces GCI, IDL, ISDN, NMSI, PCM, SCPI
Family Part Number MC68LC302
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1219072-MC68LC302AF20VCT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68LC302AF20VCT CAD Model

Description

NXP MC68LC302AF20VCT Microcontroller Overview

The NXP MC68LC302AF20VCT is a high-performance microcontroller that is part of the MC683XX family, designed to offer a versatile solution for embedded control applications. This integrated circuit is built to handle complex tasks while maintaining power efficiency, making it an ideal choice for a wide range of industrial, automotive, and consumer electronic products.

Key Features

  • CPU Core: At the heart of the MC68LC302AF20VCT is a 32-bit CPU32 core, which is a derivative of the powerful Motorola 68000 microprocessor. It is optimized for embedded control with a 20 MHz clock speed, providing a balance between high-speed processing and low power consumption.
  • Memory Management: The microcontroller includes a flexible memory management unit (MMU) that supports a variety of memory configurations, facilitating easier integration into systems with different memory requirements.
  • On-chip Peripherals: A range of integrated peripherals enhances the functionality of the microcontroller. These include a system integration module (SIM), a time processing unit (TPU), a queued serial module (QSM), and a modular I/O system, among others. These built-in features allow for improved system design and reduce the need for additional external components.
  • Communication Interfaces: With multiple communication interfaces such as SPI, UART, and CAN, the MC68LC302AF20VCT is well-suited for applications requiring robust data exchange and connectivity.
  • Power Management: The device offers various power-saving modes, allowing it to operate efficiently in power-sensitive applications.
  • Packaging: It comes in a compact 132-pin PQFP (Plastic Quad Flat Pack) package, which is conducive to miniaturized circuit designs.

Applications

The MC68LC302AF20VCT is versatile enough to be used in a multitude of applications where a reliable and powerful microcontroller is necessary. It can be found in automotive control systems, robotics, telecommunications infrastructure, factory automation, and sophisticated consumer electronics. Its robust architecture and comprehensive feature set make it a go-to choice for engineers and designers looking to develop advanced, integrated solutions.

Whether you are designing a complex automotive system or an innovative consumer device, the NXP MC68LC302AF20VCT provides the performance, flexibility, and reliability required to meet the demands of your application.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess