EN
  • EN
  • DE
  • IT

MC68HC908QY1CDTE

Part No MC68HC908QY1CDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series HC08
Package Tube
Part Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883550-MC68HC908QY1CDTE
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY1CDTE CAD Model

Description

The NXP MC68HC908QY1CDTE is a versatile and powerful microcontroller designed for a wide range of applications. This 8-bit microcontroller from NXP's HC08 family is built on a high-performance HC08 core and is particularly suitable for automotive and industrial control systems, consumer electronics, and smart IoT devices.

Key Features:

  • Core: Enhanced HC08 central processing unit (CPU) with a maximum operating frequency of 8 MHz, providing a robust platform for executing complex instructions efficiently.
  • Memory: Equipped with 1.5KB of on-chip flash memory, which is ideal for storing firmware and applications, and 128 bytes of RAM for temporary data storage and processing.
  • Input/Output: Multiple general-purpose input/output (GPIO) pins that can be configured for various interface requirements, enabling flexible connection with external devices and sensors.
  • Timers: Includes an 8-bit timer module that can be used for event counting, input capture, output compare, or as a pulse-width modulator (PWM) for precise control over external devices.
  • Analog-to-Digital Converter (ADC): Onboard ADC with multiple channels, allowing the microcontroller to convert analog signals into digital data for processing.
  • Power Management: Features a range of power-saving modes, including wait and stop modes, which help to reduce power consumption and extend battery life in portable applications.
  • Package: Available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The NXP MC68HC908QY1CDTE is designed for applications that require a balance between performance, power efficiency, and cost. It is an excellent choice for automotive systems such as body control modules and sensor interfaces, industrial controls such as motor controllers and monitoring systems, consumer electronics like smart appliances, and for the emerging needs of IoT devices that require a smart, connected, and energy-efficient microcontroller.

Overall, the NXP MC68HC908QY1CDTE microcontroller is a reliable and cost-effective solution for designers looking to leverage the proven performance of the HC08 architecture in their next embedded system project.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess