EN
  • EN
  • DE
  • IT

MC68HC908QT2CP

Part No MC68HC908QT2CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926213-MC68HC908QT2CP
Ultra Librarian 3D Model Ultra Librarian MC68HC908QT2CP CAD Model

Description

Product Overview: NXP MC68HC908QT2CP Microcontroller

The NXP MC68HC908QT2CP is a versatile and powerful microcontroller that is part of the HC08 family, designed for embedded applications requiring compact size and efficient performance. This microcontroller is built on a high-performance M68HC08 central processing unit (CPU) and is equipped with a range of features that make it ideal for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU: 8-bit M68HC08 CPU core with a maximum operating frequency of 8 MHz, providing a balance between processing power and power consumption.
  • Memory: Comes with 1.5KB of on-chip FLASH memory, allowing for flexible program storage, and 128 bytes of RAM for efficient data processing.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) pins that can be used for interfacing with external devices and sensors.
  • Timers: Includes an 8-bit timer module to help with event timing and pulse width modulation (PWM) tasks.
  • Low Power Modes: Offers several power-saving modes to reduce energy consumption for battery-powered applications.
  • Interrupts: Supports multiple interrupt sources with a user-selectable priority system, enhancing the microcontroller's responsiveness to external events.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The MC68HC908QT2CP is a highly adaptable microcontroller suitable for a diverse range of applications. Its small footprint and rich feature set make it an excellent choice for:

  • Automotive control systems
  • Portable devices
  • Home automation
  • Consumer electronics
  • Industrial controls
  • Smart sensors

Package and Quality

The NXP MC68HC908QT2CP is available in a 16-pin DIP (Dual In-line Package) that is easy to handle and integrate into various PCB designs. It is manufactured to meet high-quality standards, ensuring reliability and performance in demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess