EN
  • EN
  • DE

MC68HC908LJ24CFQ

Part No MC68HC908LJ24CFQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 24KB Flash 3.3V/5V 80-Pin PQFP / IC MCU 8BIT 24KB FLASH 80QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, IRSCI, SPI
Peripherals LCD, LVD, POR, PWM
Number of I/O 48
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 787913-MC68HC908LJ24CFQ
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908LJ24CFQ CAD Model

Description

NXP MC68HC908LJ24CFQ Microcontroller

The NXP MC68HC908LJ24CFQ is a versatile and powerful microcontroller that is part of the HC08 family, designed for a wide range of applications requiring robust performance and low power consumption. This 8-bit microcontroller integrates advanced features and peripherals, making it an ideal choice for industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The MC68HC908LJ24CFQ is built around a high-performance HC08 core, which operates at a maximum frequency of up to 8 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 24KB of on-chip flash memory, which is ideal for storing firmware and applications, and 512 bytes of RAM for efficient data processing and manipulation.
  • Advanced Peripherals: This microcontroller includes a range of built-in peripherals, such as an 8-channel, 10-bit analog-to-digital converter (ADC), serial communications interface (SCI), and a serial peripheral interface (SPI), enabling easy communication with other devices and sensors.
  • Timer: An 8-bit timer system with a precision timer feature is also included, which is essential for real-time control and measurement applications.
  • Input/Output: The device offers up to 38 general-purpose input/output (GPIO) pins, providing ample flexibility to interface with external hardware and custom circuits.
  • Low-Power Modes: Multiple low-power modes, including stop and wait modes, ensure energy efficiency, which is particularly beneficial for battery-operated devices.
  • Package: The MC68HC908LJ24CFQ is available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The NXP MC68HC908LJ24CFQ is designed to meet the demands of various applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Portable medical devices

With its robust set of features and capabilities, the NXP MC68HC908LJ24CFQ microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess