EN
  • EN
  • DE

MC68302CPV16VC

Part No MC68302CPV16VC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 16MHz 144-Pin LQFP / IC MPU M683XX 16MHZ 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor M68000
Number of Cores/Bus Width 1 Core, 8/16-Bit
Speed 16MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Additional Interfaces GCI, IDL, ISDN, NMSI, PCM, SCPI
Win Source Part Number 787837-MC68302CPV16VC
Popularity Medium
Supply and Demand Status Limited
Family Name MC68302
Introduction Date July 09, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68302CPV16VC CAD Model

Description

Overview of NXP MC68302CPV16VC

The NXP MC68302CPV16VC is a highly integrated microprocessor that has been designed to cater to the demanding needs of embedded control applications. This versatile chip combines the power of a 32-bit processing core with a variety of communication interfaces, making it an ideal solution for complex industrial, automotive, and communication systems.

Key Features

  • Integrated Processor: At the heart of the MC68302CPV16VC is a 32-bit CPU, which provides efficient processing capabilities for handling multiple tasks simultaneously.
  • On-Chip Memory: The microprocessor includes a range of on-chip memory features, such as RAM and ROM, to support its operations without the need for external memory components.
  • Communication Interfaces: This product boasts several communication interfaces, including UART, SPI, and I²C, allowing for flexible connectivity with other devices and peripherals.
  • Timer Functions: The device is equipped with sophisticated timer functions that are essential for real-time applications where precise timing control is crucial.
  • High-Speed Operation: With a clock speed of 16MHz, the MC68302CPV16VC can perform high-speed operations, which is beneficial for applications requiring quick data processing and fast response times.

Applications

The NXP MC68302CPV16VC is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive engine control units
  • Telecommunications infrastructure
  • Robotics and automation
  • Complex data acquisition systems

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC68302CPV16VC is no exception. It is manufactured to meet the high standards expected from industrial-grade components, ensuring long-term reliability even in harsh environments. Additionally, NXP provides comprehensive technical support for their products, including detailed datasheets, application notes, and a knowledgeable support team to assist with any questions or issues that may arise.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess