EN
  • EN
  • DE

MC56F82726VLFR

Part No MC56F82726VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX RISC 32KB Flash 3.3V 48-Pin LQFP T/R / IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Reel package
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 3K x 16
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787801-MC56F82726VLFR
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F82726
Introduction Date October 04, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MC56F82726VLFR CAD Model

Description

Product Overview: MC56F82726VLFR by NXP

The MC56F82726VLFR is a cutting-edge digital signal controller (DSC) from NXP Semiconductors, designed to merge the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of the 56F8xxx series, renowned for providing cost-effective solutions with high precision and performance for a wide range of applications.

Key Features

  • Core: The device is built around a 32-bit DSP core, which operates at a frequency of up to 50MHz, providing the computational horsepower required for complex algorithms and signal processing tasks.
  • Memory: It is equipped with a generous memory allocation, including 128KB of flash memory and 16KB of SRAM, ensuring ample space for program storage and data manipulation.
  • Peripherals: A rich set of peripherals complements the core functionality, including multiple ADCs (Analog to Digital Converters), DACs (Digital to Analog Converters), PWM (Pulse Width Modulation) channels, and communication interfaces such as SPI, I2C, UART, and CAN, which facilitate versatile connectivity and control options.
  • Integration: The MC56F82726VLFR is designed for seamless integration into various systems, with a 64-pin LQFP (Low Profile Quad Flat Package) that ensures a compact footprint suitable for space-constrained applications.
  • Power Efficiency: With an emphasis on power efficiency, this DSC incorporates power-saving modes and features that help reduce overall energy consumption, making it ideal for portable and power-sensitive applications.
  • Robustness: The device is built to operate in challenging environments, with an industrial temperature range of -40°C to +105°C, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the MC56F82726VLFR makes it suitable for a broad spectrum of applications, including but not limited to motor control, power management, industrial control systems, and sensor processing. Its high-speed processing capabilities and rich peripheral set enable developers to create sophisticated and responsive control systems for both consumer and industrial markets.

Conclusion

The NXP MC56F82726VLFR is a powerful and flexible digital signal controller that provides an optimal balance between performance, integration, and energy efficiency. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop advanced control systems with stringent space and power requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9642 $55.7136
18+ $5.7143 $102.8574
28+ $5.5357 $154.9996
38+ $5.3571 $203.5698
49+ $5.1786 $253.7514
65+ $4.6428 $301.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess