EN
  • EN
  • DE

MC33XS2410ELR2

Part No MC33XS2410ELR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE SWITCH, 24V, 100MOHM,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203755-MC33XS2410ELR2
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Voltage - Load 3V ~ 60V
Voltage - Supply (Vcc/Vdd) Not Required
Mounting Type Surface Mount
Supplier Device Package 28-HTSSOP
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC33XS2410ELR2 CAD Model

Description

Product Overview: MC33XS2410ELR2

The MC33XS2410ELR2 is a state-of-the-art, high-performance power switch IC designed and manufactured by NXP Semiconductors. This versatile device is engineered to deliver efficient and reliable control of high-current loads in a variety of automotive and industrial applications. With its robust design and advanced features, the MC33XS2410ELR2 is an ideal solution for managing power distribution in complex electronic systems.

Key Features

  • High Current Handling: The device is capable of controlling high current loads, making it suitable for applications that require significant power handling capabilities.
  • Multiple Switching Channels: Equipped with multiple output channels, it allows for the control of several loads with a single IC, simplifying circuit design and reducing system complexity.
  • Low Standby Current: Designed for energy efficiency, the MC33XS2410ELR2 boasts a low standby current, minimizing power consumption when the device is not actively switching loads.
  • Protection Features: It includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe operation under adverse conditions and enhancing system reliability.
  • Diagnostic Functions: The built-in diagnostic capabilities facilitate the identification of system faults and streamline troubleshooting processes.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various application requirements and ensuring compatibility with different power systems.

Applications

The MC33XS2410ELR2 is highly versatile and can be used in a wide array of applications, including but not limited to:

  • Automotive systems such as body control modules, power distribution boxes, and LED lighting controls.
  • Industrial automation systems, where reliable power switching is critical for machinery and process control.
  • Heavy machinery for controlling high-current actuators and sensors.
  • Marine and aerospace applications where robustness and reliability are paramount.

Conclusion

In summary, the MC33XS2410ELR2 by NXP Semiconductors offers a potent combination of high-current handling, multiple channel outputs, energy efficiency, comprehensive protection features, and diagnostic capabilities. Its wide operating voltage range and robust design make it an excellent choice for a multitude of demanding applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess