EN
  • EN
  • DE

MC33981BHFKR2

Part No MC33981BHFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface PWM
Voltage - Load 6V ~ 27V
Current - Output (Max) 40A
Rds On (Typ) 4mOhm
Features Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 16-PQFN (12x12)
Package / Case 16-PowerQFN
Base Product Number MC33981
Standard Package 1,200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883420-MC33981BHFKR2
Ultra Librarian 3D Model Ultra Librarian MC33981BHFKR2 CAD Model

Description

The MC33981BHFKR2 is a high-performance switch manufactured by NXP Semiconductors, designed to handle a broad range of applications across various industries. This versatile component is part of NXP's extensive portfolio of automotive-grade products, ensuring reliability and durability in harsh environments.

Key Features

  • High Current Handling: Capable of driving high current loads, this switch is perfect for applications requiring robust power management.
  • Low RDS(on): The switch has a low on-resistance, which translates to better efficiency and reduced power loss during operation.
  • Multiple Protection Features: It includes over-current protection, over-temperature protection, and under-voltage shutdown, safeguarding the system and ensuring longevity.
  • Diagnostic Capabilities: Equipped with diagnostic functions, it can detect open load, short circuits, and loss of ground, providing critical feedback for system monitoring and maintenance.

Applications

The MC33981BHFKR2 is suitable for a wide array of applications, particularly in the automotive sector where high reliability is paramount. It is used in powertrain systems, body control modules, and various other vehicle subsystems. Additionally, it can be found in industrial and consumer applications where switching high current loads is necessary.

Quality and Reliability

NXP's commitment to quality is evident in the MC33981BHFKR2, which is built to meet the stringent requirements of the automotive industry. It operates over a wide temperature range, ensuring performance in extreme conditions. The switch's robust design and its compliance with automotive standards make it a trusted choice for engineers and designers looking for a reliable switching solution.

Environmental Compliance

The product aligns with environmental regulations, including RoHS compliance, which restricts the use of certain hazardous materials in electronic components. By choosing the MC33981BHFKR2, customers are opting for a product that not only meets technical performance standards but also considers environmental impacts.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5337 $58.6011
8+ $16.0277 $128.2216
12+ $15.5269 $186.3228
16+ $15.0260 $240.4160
20+ $14.5252 $290.5040
27+ $13.0225 $351.6075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess