EN
  • EN
  • DE

MC33887VW

Part No MC33887VW
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description 5.0 A H-Bridge with Load Current Feedback | IC MOTOR DRIVER 5V-28V 20HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 20-HSOP
Family Part Number MC33887
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218507-MC33887VW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33887VW CAD Model

Description

Introducing the MC33887VW Motor Driver from NXP

The MC33887VW from NXP Semiconductors is a versatile and robust H-Bridge motor driver designed to cater to a wide range of automotive and industrial applications. This advanced motor driver is capable of controlling one brushed DC motor or other inductive loads, making it an ideal solution for those in need of reliable motor control with advanced features.

At the heart of the MC33887VW's functionality is its ability to deliver a continuous output current of up to 5A, with peak current capabilities reaching up to 10A. This ensures that the motor driver can handle a significant load, providing ample power for most medium-sized DC motors. The operating voltage range of 5V to 28V gives the MC33887VW the flexibility to be used in various electrical environments, accommodating a broad spectrum of use cases.

One of the standout features of the MC33887VW is its built-in fault protection mechanisms. These include overcurrent, overtemperature, under-voltage, and over-voltage protection. Such safeguards are crucial in preventing damage to the motor driver and the motor itself, ultimately enhancing the longevity and reliability of the entire system. Additionally, the MC33887VW offers a current sense output that provides real-time feedback on the motor current, allowing for precise control and monitoring of the motor's performance.

The MC33887VW is also designed with ease of use in mind. It supports both forward and reverse motor control, and it can be interfaced with microcontrollers or other control units through its simple logic-level inputs. PWM (Pulse Width Modulation) control is supported, enabling efficient speed regulation of the connected motor.

For those looking to integrate the MC33887VW into their designs, the device comes in a compact 20-pin HSSOP package, which is space-efficient and suitable for PCB mounting. The combination of its small form factor and powerful features makes the MC33887VW a prime choice for applications such as automotive power seats, door locks, and mirrors, as well as industrial automation systems requiring precise motor control.

In summary, the MC33887VW from NXP stands out as a high-performance motor driver that offers robustness, versatility, and advanced protection features, making it an excellent choice for designers and engineers looking to drive DC motors with confidence and precision.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess