EN
  • EN
  • DE

MC33880PEWR2

Part No MC33880PEWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SRL SWITCH OCT W/SPI 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 8
Output Configuration High Side or Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 5.5 V ~ 24.5 V
Supply Voltage 4.75 V ~ 5.25 V
Current - Output (Maximum) 800mA
Rds On (Typ) 550 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 32-SOIC (0.295", 7.50mm Width)
Manufacturer Package 32-SOIC
Win Source Part Number 787752-MC33880PEWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33880
Introduction Date July 14, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MC33880PEWR2 CAD Model

Description

The MC33880PEWR2 is a versatile octal serial switch from NXP Semiconductors designed to deliver exceptional performance in a wide range of automotive and industrial applications. This high-quality component is engineered to provide reliable control for various loads, utilizing its low RDS(ON) MOSFETs for efficient power handling.

Key Features

  • Eight Output Channels: The device is equipped with eight independent output channels, each capable of controlling different loads, making it an ideal choice for complex control systems.
  • Low RDS(ON): The low on-resistance of the MOSFET channels ensures minimal voltage drop and power dissipation, which enhances overall system efficiency.
  • Serial Peripheral Interface (SPI): An SPI interface allows for seamless communication with microcontrollers, providing easy integration into existing digital control architectures.
  • Output Current Monitoring: Each channel includes current monitoring, which assists in the detection of open load, short circuits, and overcurrent conditions, contributing to the safety and reliability of the system.
  • Wide Voltage Range: The device can operate over a broad voltage range, accommodating various power supply specifications.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term durability and stability.

Applications

The MC33880PEWR2 is particularly suited for automotive environments, where it can be used to control indicators, headlights, motors, and other actuators. Additionally, its robust design makes it suitable for industrial control systems, robotics, and other applications that require reliable switching capabilities.

Package and Quality

This switch is available in a 32-lead SOIC-Wide body package (suffix EP), which is designed to meet the rigorous demands of automotive applications. The MC33880PEWR2 is AEC-Q100 qualified, ensuring it meets the highest quality standards for automotive electronics.

Conclusion

The NXP MC33880PEWR2 offers a combination of performance, reliability, and versatility, making it a top choice for designers seeking a robust serial switch solution. Its comprehensive feature set and adherence to automotive quality standards ensure it can meet the challenges of the most demanding applications.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1969 $55.9845
11+ $9.1872 $101.0592
17+ $8.9001 $151.3017
24+ $8.6130 $206.7120
31+ $8.3259 $258.1029
41+ $7.4646 $306.0486
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess