EN
  • EN
  • DE

MC33771BTA1AER2

Part No MC33771BTA1AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Battery Management
Description IC BAT CNTRL LI-ION 7-14C 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Battery Battery Cell Controller IC Lithium Ion 64-LQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-LQFP (10x10)
Family Name MC33771
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926145-MC33771BTA1AER2
Ultra Librarian 3D Model Ultra Librarian MC33771BTA1AER2 CAD Model

Description

NXP MC33771BTA1AER2 Battery Cell Controller

The NXP MC33771BTA1AER2 is a high-performance battery cell controller designed for advanced battery management systems (BMS) in automotive, industrial, and energy storage applications. This sophisticated IC is engineered to monitor and control up to 14 series-connected battery cells, ensuring safety, reliability, and efficiency in lithium-ion battery packs.

The MC33771BTA1AER2 features a robust design that provides precise cell voltage and temperature measurements, which are critical for maintaining the optimal performance of the battery pack. Its fast cell balancing capabilities enable longer battery life and consistent power delivery by ensuring all cells within the battery pack are kept at equal states of charge.

With its integrated diagnostics and fault detection mechanisms, the MC33771BTA1AER2 is capable of identifying and reporting various fault conditions, such as overvoltage, undervoltage, and overtemperature, which helps to prevent potential damage to the battery pack. This proactive approach to safety is essential for applications where battery reliability is paramount.

Communication with external controllers is facilitated through an isolated high-speed SPI interface or a daisy chain configuration, providing flexibility in system design and ease of integration. The device also supports the ISO 26262 functional safety standard, making it suitable for use in safety-critical automotive applications, such as electric and hybrid vehicles.

The NXP MC33771BTA1AER2 is housed in a compact 64-pin LQFP package, allowing for space-efficient PCB layouts. Its operational temperature range of -40°C to +125°C ensures stable performance across a wide range of environmental conditions, further enhancing its suitability for demanding applications.

Overall, the NXP MC33771BTA1AER2 stands out as a reliable and versatile solution for battery cell monitoring and control, providing the essential features needed to optimize battery pack performance and extend the lifespan of battery systems.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8289 $53.1179
26+ $3.9622 $103.0172
40+ $3.8383 $153.5320
54+ $3.7145 $200.5830
70+ $3.5907 $251.3490
94+ $3.2193 $302.6142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess